"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","93000102","","Tripp Lite","N370-75M-AR","93000102","0037332264336|037332264336","InfiniBand & Fibre Optic Cables","953","","","N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.)","20240310101044","ICECAT","1","27433","https://images.icecat.biz/img/gallery/93000108_4266280832.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/93000108_4266280832.jpg","https://images.icecat.biz/img/gallery_mediums/93000108_4266280832.jpg","https://images.icecat.biz/img/gallery_thumbs/93000108_4266280832.jpg","http://objects.icecat.biz/objects/mmo_93000102_1708377563_0086_2460990.pdf","","Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.)","100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.)","Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.), 75 m, OFNR, OS2, LC, LC","Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.). Cable length: 75 m, Cable type: OFNR, Fibre optic type: OS2, Connector 1: LC, Connector 2: LC, Core diameter: 9 µm, Full duplex","100 GbE Cable Supports Higher Bandwidths Needed for Data Networking\nAs the amount of traffic in data networks grows, so does the need for devices and fiber cables to support higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This duplex singlemode 9/125 OS2 cable is an ideal choice for 100G Ethernet applications up to 75 meters (246 feet) at 1310 nm. It is also backward compatible with 10 Gb, 25 Gb and 40 Gb networks, so you can future-proof your current application for an eventual upgrade to 100 Gb.\n\nArmored Cable Provides Great Flexibility and Durability\nThe N370-75M-AR can be run anywhere and does not need to be in conduit. Built-in flexible stainless steel and robust Aramid yarn protect the optical fibers more effectively than standard fiber optic cables do. The rugged armored tubing allows optical fiber to be installed in the most hazardous areas, including indoor environments with excessive dust, oil, gas and moisture. This fiber cable provides low insertion loss and high return loss.\n\nYellow Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe OS2-rated cable has a yellow jacket to identify it as singlemode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.","https://images.icecat.biz/img/gallery/93000108_4266280832.jpg|https://images.icecat.biz/img/gallery/93000121_3282459331.jpg|https://images.icecat.biz/img/gallery/93000108_6286045495.jpg|https://images.icecat.biz/img/gallery/93000108_4477774560.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 75 m","Cable type: OFNR","Connector 1: LC","Connector 2: LC","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Yellow","Jacket material: Low smoke zero halogen (LSZH), Polyvinyl chloride (PVC)","Fibre optic type: OS2","Connector polish type: UPC","Full duplex: Yes","Core diameter: 9 µm","Cladding diameter: 125 µm","Fiber mode structure: Single-mode","Wavelengths supported: 1310,1550 nm","Ethernet interface type: 10 Gigabit Ethernet, 25 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet","Insertion loss: 0.3 dB","Country of origin: China","Technical details","Sustainability compliance: Yes","Sustainability certificates: RoHS, REACH","Master (outer) case GTIN (EAN/UPC): 10037332264333","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Cable diameter: 3 mm","Bending radius: 3 cm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 266.7 mm","Package depth: 12.7 mm","Package height: 304.8 mm","Package weight: 1.07 kg","Logistics data","Master (outer) case width: 375.9 mm","Harmonized System (HS) code: 8544.70.0000","Master (outer) case length: 309.9 mm","Master (outer) case height: 154.9 mm","Master (outer) case gross weight: 5.63 kg","Products per master (outer) case: 5 pc(s)"