"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","93000142","","Tripp Lite","U442-DOCK8-GG","93000142","0037332261281|037332261281","Laptop Docks & Port Replicators","152","","","U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray","20240603163931","ICECAT","1","39012","https://images.icecat.biz/img/gallery/d61ffe7f060c0b0d257fb5c56042e20fc195d722.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/e98f5847df2843ec284209441eba0959c87ff491.jpg","https://images.icecat.biz/img/gallery_mediums/afab25b989fc918480ee6b2734c572efaf0e6464.jpg","https://images.icecat.biz/img/gallery_thumbs/12dff9338402390a1bc001449b9c4fbcff9fd4c1.jpg","http://objects.icecat.biz/objects/mmo_93000142_1708377322_0765_2941.pdf","http://objects.icecat.biz/objects/mmo_93000142_1698835279_6121_343.pdf|http://objects.icecat.biz/objects/mmo_93000142_1698835292_9132_11857.pdf","Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray","USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray","Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 1.4/2.2, Black, Grey, MicroSD (TransFlash), SD","Tripp Lite U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Product colour: Black, Grey, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Power connector: USB Type-C, Output voltage: 20 V. Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA. Width: 109.9 mm, Depth: 58.9 mm, Height: 11.4 mm","USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation\nThis USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video and digital audio to two large displays, adding a thumb drive and other USB peripherals, and powering and charging a PD Charging-compliant mobile device, all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort (DP) Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits 4K Video to 2 HDMI Displays Simultaneously\nTwo HDMI outputs each support 4K video resolutions up to 3840 x 2160 at 60 Hz with multi-channel sound, 36-bit Deep Color and 4:4:4 chroma subsampling. You can display the image from the host computer on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. Connect both monitors in Extended (4K at 30 Hz under MST/Windows) or Mirror (4K at 60 Hz under SST/Mac) mode. Note\n: When connecting a DP 1.4 Alt Mode host, the maximum HDMI resolution is 3840 x 2160 at 60 Hz for one monitor and 3840 x 2160 at 30 Hz for two. When connecting a DP 1.2 Alt Mode host, the maximum HDMI resolution is 3840 x 2160 at 30 Hz for one monitor and 1920 x 1080 at 60 Hz for two, due to bandwidth limitation.\n\nUSB Ports Connect Keyboards, Thumb Drives and Other Peripherals\nThree USB-A hub ports accept USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with earlier USB generations. One dedicated port also supports 5V 1.5A (7.5W) of charging power dedicated to fast-charging your mobile device. Note\n: Host must support USB OTG (USB On-the-Go). The three ports share 8W (5V/1.6A) downstream charging.\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C port supports Power Delivery (PD) 3.0 charging of the connected PD Charging-compliant device. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). Note\n: 15W is dedicated to USB ports with remaining 85W available for PD Charging. This port does not support Quick Charge (QC).\n\nAllows External Memory Access\nThe memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Both card slots can be used at the same time. The ports support Secure Digital v3.0 UHS-I (Ultra High Speed) HDR12.\n\nBuilt-In USB-C Cable Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops, Chromebooks and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed and no external power. It fits into a purse, backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/d61ffe7f060c0b0d257fb5c56042e20fc195d722.jpg|https://images.icecat.biz/img/gallery/312e2b8b32f0bf8863259cbf7c9e9903d9c78875.jpg|https://images.icecat.biz/img/gallery/7fbdd8186e5e4c02e14fa344f94808894bb8595e.jpg|https://images.icecat.biz/img/gallery/fb1e79e3638f6117bdd4990b3813a182b0122da7.jpg|https://images.icecat.biz/img/gallery/bdc8e00c0711639dc9ac942c4844401d3854d2f0.jpg|https://images.icecat.biz/img/gallery/1785c58e246f5184914da1240e61d07899f666cc.jpg|https://images.icecat.biz/img/gallery/396e9c49d3ddef332120de4bd60a8edc989eda09.jpg|https://images.icecat.biz/img/gallery/705b7fb0f62c31aaf884b6bb526c11f2.jpg|https://images.icecat.biz/img/gallery/c903fc7d4f0e306060f736d035cee428.jpg|https://images.icecat.biz/img/gallery/c2cf241f97e000fd7c37e58be1800dda.jpg|https://images.icecat.biz/img/gallery/85c40100ac4da1db310df14eedaab0c6.jpg|https://images.icecat.biz/img/gallery/83754f4528415769b9a2d605437d4ed4.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|2500x2500|2500x2500|2500x2500|2500x2500|2500x2500","|||||||||||","","","","","","http://objects.icecat.biz/objects/mmo_93000142_1699276215_5043_3882823.txt|http://objects.icecat.biz/objects/mmo_93000142_1699276221_0077_1896368.zip","|","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 2","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 2.0","HDCP: Yes","HDCP version: 1.4/2.2","USB Type-C DisplayPort Alternate Mode: Yes","Network","Ethernet LAN: No","Performance","Product colour: Black, Grey","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 3840 x 2160 pixels","Number of displays supported: 2","Maximum refresh rate: 60 Hz","High Dynamic Range (HDR) supported: No","Plug and Play: Yes","Charging function: Yes","Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium","Country of origin: Vietnam","Power","Power source type: USB","Power connector: USB Type-C","Output voltage: 20 V","Output current: 5 A","Power consumption (typical): 15 W","Power cable length: 0.12 m","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA","Weight & dimensions","Width: 109.9 mm","Depth: 58.9 mm","Height: 11.4 mm","Weight: 90 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 100.1 mm","Package depth: 23.1 mm","Package height: 140 mm","Package weight: 100 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332261288","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 119.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 294.9 mm","Master (outer) case gross weight: 1.3 kg"