"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","93072539","","HP","4T9V5U8","93072539","","PCs/Workstations","153","EliteDesk","800","800 G5","20240310101044","ICECAT","","78514","https://images.icecat.biz/img/gallery/55216795_4811398304.jpg","1500x1397","https://images.icecat.biz/img/gallery_lows/55216795_4811398304.jpg","https://images.icecat.biz/img/gallery_mediums/55216795_4811398304.jpg","https://images.icecat.biz/img/gallery_thumbs/55216795_4811398304.jpg","","","HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black","Intel Core i5-9500 (9MB Cache, 3GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit","HP EliteDesk 800 G5, 3 GHz, Intel® Core™ i5, i5-9500, 16 GB, 512 GB, Windows 10 Pro","HP EliteDesk 800 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Black","Security, manageability, and performance in a modern compact design\nPowered for the enterprise, the high-performance HP EliteDesk 800 SFF features superb expandability and strong security required by today’s high-productivity workforce in a stylish space-saving chassis designed for the modern workplace.","https://images.icecat.biz/img/gallery/55216795_4811398304.jpg|https://images.icecat.biz/img/gallery/77700228_6030254521.jpg|https://images.icecat.biz/img/gallery/78317049_2097314285.jpg","1500x1397|1500x1396|1500x1396","||","","","","","","","","","Windows 10 Pro 64-bit|Intel Core i5-9500 (9MB Cache, 3GHz)|16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-9500","Processor frequency: 3 GHz","Processor generation: 9th gen Intel® Core™ i5","Processor cores: 6","Processor boost frequency: 4.4 GHz","Processor cache: 9 MB","Number of processors installed: 1","Memory","Internal memory: 16 GB","Maximum internal memory: 128 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 4x DIMM","Memory clock speed: 2666 MHz","Storage","Total storage capacity: 512 GB","Storage media: SSD","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® UHD Graphics 630","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 4","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Combo headphone/mic port: Yes","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal","Country of origin: China","Performance","Product type: PC","Market positioning: Premium","Motherboard chipset: Intel Q370","Audio chip: Conexant CX20632","Password protection: Yes","Password protection type: Power on","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Brand-specific features","HP segment: Business","Power","Power supply: 250 W","Weight & dimensions","Width: 100 mm","Depth: 338 mm","Height: 308 mm","Weight: 6.13 kg","Package width: 399 mm","Package depth: 499 mm","Package height: 230 mm","Package weight: 9 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes"