"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","93893308","","Tripp Lite","U444-3H-MST","93893308","0037332263797|037332263797","USB Graphics Adapters","2939","","","U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black","20240219221939","ICECAT","1","31095","https://images.icecat.biz/img/gallery/93893308_2867415152.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/93893308_2867415152.jpg","https://images.icecat.biz/img/gallery_mediums/93893308_2867415152.jpg","https://images.icecat.biz/img/gallery_thumbs/93893308_2867415152.jpg","http://objects.icecat.biz/objects/mmo_93893308_1708377564_7619_2460990.pdf","","Tripp Lite U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black","USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black","Tripp Lite U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black, 3840 x 2160 pixels","Tripp Lite U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black. Maximum resolution: 3840 x 2160 pixels, Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160, Certification: RoHS, REACH, CE, FCC. Product colour: Black, Cable diameter: 4.3 mm. Width: 55.1 mm, Depth: 115 mm, Height: 50 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 294.9 mm, Master (outer) case length: 134.9 mm","USB-C to HDMI Adapter Connects Three 4K HDMI Displays to Your USB-C Device\nThis USB adapter connects three independent HDMI monitors, projectors and/or televisions to the USB-C or Thunderbolt 3 port on your MacBook Pro, Chromebook or Windows laptop. It’s an ideal connector for creating video walls, giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to HDMI monitors, televisions or projectors without installing special software drivers. Note\n: To achieve 4K resolution, the source device should support DP 1.4 Alt Mode. When a monitor is connected to a DP 1.2 Alt Mode source, the corresponding resolution will be decreased due to bandwidth limitation. When using a Windows OS source, the maximum triple output is x1 4K/60 Hz and x2 4K/30 Hz outputs. When using a macOS source, the maximum triple output is x3 4K/60 Hz outputs.\n\nDisplayPort SST and MST Modes Allow Connection of Multiple Displays\nBy connecting the USB-C adapter to a source that supports DisplayPort Single-Stream Transport (SST) or Multi-Stream Transport (MST) mode, you may connect up to three displays simultaneously. This allows you to display the same image on all monitors, extend your host desktop across all with different windows open on each, or combine all into one large display as a video wall.\n\nEnjoy the Clarity of True 4K Video with HDR, 4:4:4 Color and 7.1-Channel Audio\nThis USB to HDMI adapter supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with 7.1-channel surround sound. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe adapter requires no software or external power. Just connect the USB-C cable to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI ports to your displays with user-provided cables (such as P568-XXX-2A Series cables).","https://images.icecat.biz/img/gallery/93893308_2867415152.jpg|https://images.icecat.biz/img/gallery/93893308_0196307725.jpg|https://images.icecat.biz/img/gallery/93893308_8470524815.jpg|https://images.icecat.biz/img/gallery/93893308_3669322762.jpg|https://images.icecat.biz/img/gallery/93893308_2991104755.jpg|https://images.icecat.biz/img/gallery/93893308_1453630785.jpg|https://images.icecat.biz/img/gallery/93893308_1348003367.jpg|https://images.icecat.biz/img/gallery/93893308_3624320269.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode|Plays 4K video on 3 displays simultaneously for multitasking and increasing productivity|Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) with 7.1-channel surround sound|Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy|Plug-and-play operation with no software required for easy, immediate installation","Performance","HDMI version: 2.0","HDCP: Yes","HDCP version: 2.2","Maximum resolution: 3840 x 2160 pixels","Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160","Certification: RoHS, REACH, CE, FCC","Design","Product colour: Black","Cable diameter: 4.3 mm","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 55.1 mm","Depth: 115 mm","Height: 50 mm","Weight: 40 g","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 70 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332263794","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 880 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)"