"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","9517968","","Dataflex","52.622","9517968","0805410526221|805410526221","Monitor Mounts & Stands","942","","","Viewmate monitor arm - desk 622","20230419150839","ICECAT","1","144276","https://images.icecat.biz/img/gallery/dc900630828a3162fc79bd04e2e13823.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/dc900630828a3162fc79bd04e2e13823.jpg","https://images.icecat.biz/img/gallery_mediums/dc900630828a3162fc79bd04e2e13823.jpg","https://images.icecat.biz/img/gallery_thumbs/dc900630828a3162fc79bd04e2e13823.jpg","http://objects.icecat.biz/objects/mmo_9517968_1582296514_1528_19091.pdf","","Dataflex Viewmate monitor arm - desk 622","Viewmate monitor arm - desk 622","Dataflex Viewmate monitor arm - desk 622, Clamp/Bolt-through, 48 kg, 47.8 cm (18.8""), 100 x 100 mm, Height adjustment, Silver","Dataflex Viewmate monitor arm - desk 622. Mounting: Clamp/Bolt-through, Maximum weight capacity: 48 kg, Maximum screen size: 47.8 cm (18.8""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver","With each of the four arms being height and depth adjustable, this monitor arm makes a great quadruple monitor set-up. The clamp levers make height adjustment a breeze. An ergonomic design that is robust, cost-effective and easy to use.","https://images.icecat.biz/img/gallery/dc900630828a3162fc79bd04e2e13823.jpg|https://images.icecat.biz/img/gallery/f1251ad0ddee866324e22e93d4ff2108.jpg|https://images.icecat.biz/img/gallery/f1d50949e0c8fc6e263fb644b8bd65fc.jpg|https://images.icecat.biz/img/gallery/3364112c1347718345fcfcaa18012c3b.jpg","3000x3000|3700x3700|3700x3700|3700x3700","|||","","","","","","","","","Static height adjustment|Independent depth adjustment|Fitted with cable covers and cable loop ties to guide cables tidily|Main components made of steel|VESA MIS-D 75 x 75/100 x 100 mm compatible|Monitor: tilt +90°/-90°, swivel +90°/-90°, rotate 360°|Arm: swivel +90°/-90°|Weight capacity max. 12 kg (26,5 lb) per monitor|Comes with a desk clamp mount and bolt-through desk mount|Suitable for a desktop thickness of 5 up to 40 mm (0,2"" - 1,6"") (clamp) or 50 mm (2,0"") (bolt through)|Monitor size limit: width 874 mm (34,4"") - height 477 mm (18,8"")|Easy to adjust in height using a clamp lever","Mounting","Maximum weight capacity: 48 kg","Maximum screen size: 47.8 cm (18.8"")","Mounting type: Desk","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 4","Mounting: Clamp/Bolt-through","Desk thickness (min): 5 mm","Desk thickness (max): 7 cm","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Adjustable depth: Yes","Tilt angle range: -90 - 90°","Swivel angle: 360°","Angle of rotation: 360°","Turn angle: 180°","Cable management: Yes","Design","Product colour: Silver","Housing material: Steel","Weight & dimensions","Height: 882 mm","Package width: 995 mm","Package depth: 305 mm","Package height: 105 mm","Package weight: 10.4 kg","Packaging content","Clamp included: Yes","Logistics data","Harmonized System (HS) code: 85299097"