"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","95186061","","Tripp Lite","MTB4-HUB3-01","95186061","0037332263117|037332263117","Interface Hubs","243","","","MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray","20240219221851","ICECAT","1","28728","https://images.icecat.biz/img/gallery/95186061_8092300879.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/95186061_8092300879.jpg","https://images.icecat.biz/img/gallery_mediums/95186061_8092300879.jpg","https://images.icecat.biz/img/gallery_thumbs/95186061_8092300879.jpg","http://objects.icecat.biz/objects/mmo_95186061_1708377513_9061_33672.pdf","","Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray","4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray","Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray, Thunderbolt 4, Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, 40000 Mbit/s, 60 Hz, 3840 x 2160, 7680 x 4320, 2160p, 4320p","Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray. Host interface: Thunderbolt 4, Hub interfaces: Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A. Data transfer rate: 40000 Mbit/s, Maximum refresh rate: 60 Hz, Supported graphics resolutions: 3840 x 2160, 7680 x 4320. Power supply type: AC, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 74 mm, Depth: 124 mm, Height: 13 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 150.1 mm","Thunderbolt 4 Hub Turns Your Laptop or Computer into a 4-Port 8K Workstation\nversatile MTB4-HUB3-01 dramatically expands the potential of your desktop computer or laptop by adding four ports to its Thunderbolt 4 or Thunderbolt 3 port. It goes further than a USB-C hub, offering three Thunderbolt 4 ports that support 8K video and 40 Gbps data transfer speeds. All three ports are backward compatible with Thunderbolt 3 and USB-C monitors as well. A USB 3.2 Gen 2 port allows speeds up to 10 Gbps.\n\nThunderbolt 4 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds\nThe Thunderbolt 4 hub supports bidirectional speeds up to 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB4-HUB3-01 is perfectly suited for video playback or Zoom meetings on one monitor and video editing or document sharing on another. Because Thunderbolt 4 supports minimum PCIe (PCI Express) data rates of 32 Gbps (twice that of Thunderbolt 3), transferring large RAW video, Photoshop images or CAD files takes hardly any time at all.\n\nTransmits Crystal-Clear 8K and 4K Video for Professional Editing and Digital Signage\nWhen connected to a Thunderbolt 4 source, the hub supports one 8K monitor (7680 x 4320 at 30 Hz) or two 4K monitors (3840 x 2160 at 60 Hz). With dual monitors, you can display the same image on both, extend your host desktop across them, or combine all screens into one large display as a video wall. The Thunderbolt 4 ports also accept Thunderbolt 3 and USB-C monitors for trade shows and video presentations. Note\n: Source device must support DisplayPort 1.3 to achieve 8K resolution.\n\nCascade up to 6 Levels of Thunderbolt Devices\n The MTB4-HUB3-01 acts as the first level in a daisychain installation and can cascade an additional five levels vertically, with many more devices connecting horizontally. The dock supports 40 Gbps Thunderbolt 4 data transmission that is shared among the three Thunderbolt ports and all connected peripherals and displays.\n\nUSB Port Connects Thumb Drives and Other USB Peripherals\nThe USB-A hub port supports USB 3.2 Gen 2 speeds up to 10 Gbps, which is twice as fast as USB 3.2 Gen 1. It accepts high-speed USB peripherals, such as external hard drives, giving you access to essential data storage. It also supports downstream charging of mobile devices up to 900mA (0.9A) and is backward compatible with previous USB generations.\n\nSmart Power Function Allocates Power to Connected Devices Efficiently and Safely\nThe hub features a 20V 5A (100W) power input and can provide 60W to charge the source device, such as a Chromebook, MacBook Pro or iPad Pro. Each Thunderbolt 4 port supports up to 15W downstream charging for connected devices. The USB-A port supports 0.9A. The hub determines how much power is required by each port and allocates the power accordingly. Note\n: This hub does not support PD Charging.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play Thunderbolt 4 hub is specifically designed for Windows devices compatible with Thunderbolt 4 or macOS devices running Thunderbolt 3. It requires no extra software to be downloaded and installed. Simply connect the included Thunderbolt 4 cable to your computer’s Thunderbolt port.","https://images.icecat.biz/img/gallery/95186061_8092300879.jpg|https://images.icecat.biz/img/gallery/95186061_7959435724.jpg|https://images.icecat.biz/img/gallery/95186061_0002212175.jpg|https://images.icecat.biz/img/gallery/95186061_1445285175.jpg|https://images.icecat.biz/img/gallery/95186061_8066387190.jpg|https://images.icecat.biz/img/gallery/95186061_7508489220.jpg|https://images.icecat.biz/img/gallery/95186061_7440007811.jpg|https://images.icecat.biz/img/gallery/95186061_4391053224.jpg|https://images.icecat.biz/img/gallery/95186061_9884184228.jpg|https://images.icecat.biz/img/gallery/95186061_2017472231.jpg|https://images.icecat.biz/img/gallery/95186061_4166641295.jpg|https://images.icecat.biz/img/gallery/95186061_2099037622.jpg|https://images.icecat.biz/img/gallery/95186061_1860036173.jpg|https://images.icecat.biz/img/gallery/95186061_3213990856.jpg|https://images.icecat.biz/img/gallery/95186061_9162317958.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||||","","","","","","","","","Ports & interfaces","Ports quantity: 4","Host interface: Thunderbolt 4","Hub interfaces: Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","Thunderbolt ports quantity: 4","DC-in jack: Yes","Features","Data transfer rate: 40000 Mbit/s","Maximum refresh rate: 60 Hz","Supported graphics resolutions: 3840 x 2160, 7680 x 4320","Supported video modes: 2160p, 4320p","Colour depth: 48 bit","3D: Yes","Product colour: Grey","Supported chroma subsampling: 4:4:4","Extended mode: Yes","Extended mode details: Extend two 4K (3840 x 2160) @ 60 Hz displays","Mirror mode: Yes","Mirror mode details: Mirror two 4K (3840 x 2160) @ 60 Hz displays","HD type: 8K Ultra HD","Number of displays supported: 2","Cable length: 1.2 m","Plug and Play: Yes","Country of origin: China","Certification: CCC, NOM, PSE, cUL","Power","Power supply type: AC","Input voltage: 100 - 240 V","Input current: 1.5 A","AC input frequency: 50 - 60 Hz","Output voltage: 20 V","Output current: 5 A","Weight & dimensions","Width: 74 mm","Depth: 124 mm","Height: 13 mm","Weight: 170 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 220 mm","Package depth: 150.1 mm","Package height: 87.9 mm","Package weight: 1.23 kg","Packaging content","AC adapter included: Yes","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Operating temperature (T-T): 32 - 113 °F","Storage temperature (T-T): 0 - 70 °C","Operating relative humidity (H-H): 0 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE","Logistics data","Master (outer) case width: 480.1 mm","Master (outer) case length: 355.1 mm","Master (outer) case height: 245.1 mm","Master (outer) case gross weight: 13.3 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332263114","Harmonized System (HS) code: 8517.62.0090"