"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","95452432","","Tripp Lite","U330-05M-C2A-G2","95452432","0037332268686|037332268686","USB Cables","1158","","","U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)","20240219215355","ICECAT","1","31017","https://images.icecat.biz/img/gallery/95452432_9611893670.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/95452432_9611893670.jpg","https://images.icecat.biz/img/gallery_mediums/95452432_9611893670.jpg","https://images.icecat.biz/img/gallery_thumbs/95452432_9611893670.jpg","http://objects.icecat.biz/objects/mmo_95452432_1708376026_079_3973400.pdf","","Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)","USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)","Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.), 5 m, USB A, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10000 Mbit/s, Black","Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.). Cable length: 5 m, Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB Extension Cable Connects Computers, Printers, Modems and Other USB Equipment\nThis USB-C to USB-A Active Extension Cable (M/F) attaches to your current USB 3.2 Gen 2 cable to extend it by five meters (16.4 feet). It connects your MacBook Pro, Windows laptop, Chromebook or other compatible USB-C device to a USB-A webcam, keyboard, printer, portable hard drive, patch panel or other peripheral. The extra length allows you greater flexibility in placing equipment where most needed.\n\nBuilt-In Signal Booster for Peak Performance\nJust connect the active cable’s USB-C plug to your computer’s USB-C port and the USB-A female connector to a USB device cable to extend your total connection beyond USB’s natural five-meter limit. The bus-powered signal booster ensures USB 3.2 Gen 2 data transfer speeds up to 10 Gbps, twice as fast as USB 3.2 Gen 1, with no signal loss. The cable is backward compatible with previous USB generations, so you can use it with legacy equipment.\n\n900mA of Proper Power to Keep Devices Functioning\nThe U330-05M-C2A-G2 works with standard USB 3.2 Gen 2 cables and provides up to 900mA of power to a connected device.","https://images.icecat.biz/img/gallery/95452432_9611893670.jpg|https://images.icecat.biz/img/gallery/95452432_8738888301.jpg|https://images.icecat.biz/img/gallery/95452432_2203316909.jpg|https://images.icecat.biz/img/gallery/95452432_9652487966.jpg|https://images.icecat.biz/img/gallery/95452432_0059468022.jpg|https://images.icecat.biz/img/gallery/95452432_5649644664.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 5 m","USB version: USB 3.2 Gen 2 (3.1 Gen 2)","Connector 1: USB A","Connector 2: USB C","Connector 1 gender: Female","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Cable jacket material: Thermoplastic elastomer (TPE)","Maximum data transfer rate: 10000 Mbit/s","Plug and Play: Yes","Country of origin: Vietnam","Certification: FCC","Power","Output current (max): 0.9 A","Weight & dimensions","Cable diameter: 4.8 mm","Weight: 230 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 270 g","Package type: Polybag","Sustainability","Sustainability certificates: CE, REACH, RoHS","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Logistics data","Master (outer) case width: 497.8 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 497.8 mm","Master (outer) case gross weight: 2.72 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332268683"