"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64"
"","","9586082","","HP","XG826AA","9586082","0885631566961|885631566961|0885631566862|885631566862|0885631566824|885631566824|0885631566855|885631566855|0885631572047|885631572047|0885631566954|885631566954|0885631572054|885631572054|0885631566893|885631566893|0885631566985|885631566985|0885631566848|885631566848|0885631566831|885631566831|0885631566909|885631566909|0885631566916|885631566916|0885631572030|885631572030|0885631566886|885631566886|0885631566992|885631566992|0885631566930|885631566930|0885631567005|885631567005|0885631566947|885631566947|0885631566923|885631566923|0885631566978|885631566978|0885631566879|885631566879","Signage Displays","2672","","","LD4710","20221021101432","ICECAT","1","290622","https://images.icecat.biz/img/gallery/9586082_1598143100.jpg","5000x3145","https://images.icecat.biz/img/gallery_lows/9586082_1598143100.jpg","https://images.icecat.biz/img/gallery_mediums/9586082_1598143100.jpg","https://images.icecat.biz/img/gallery_thumbs/9586082_1598143100.jpg","","","HP LD4710 Digital signage flat panel 119.4 cm (47"") LCD 700 cd/m² Full HD Black","HP LD4710 - 47"" LCD TFT, 1920 x 1080, 700cd/m2, 9 ms, 1200:1, 178°/178°, black","HP LD4710, Digital signage flat panel, 119.4 cm (47""), LCD, 1920 x 1080 pixels","HP LD4710. Product design: Digital signage flat panel. Display diagonal: 119.4 cm (47""), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black","The HP LD4710, 47-inch diagonal digital signage display is thinner, smarter, and more connected, giving businesses a full-featured, contemporary, and engaging digital signage solution from HP.\n\nEnhanced Digital Connectivity\n- An Ethernet port provides a LAN connection to the display, while HP Network Sign Manager software enables “on-the-fly” changes to network-connected displays. DisplayPort IN and OUT can help simplify video wall cabling.\n\nSmart Technology\n- Built-in HP Media Sign Player technology provides an easy to use media player right from the display. Loop pictures, movies and music from a USB stick for dynamic advertising. NO PC required, NO software to install, NO added costs!\n\nSlim Design\n- Enjoy full HD imagery 24 hours a day on a display with bezels that are less than 18 mm wide. In addition to helping create a modern environment, thin bezels enable a more natural image when used in video wall installations.\n\nSeamless Solutions\n- HP offers digital signage displays, signage players, kiosk solutions, optional hardware, and software to enable businesses to quickly and affordably deploy smart digital signage solutions.","https://images.icecat.biz/img/gallery/9586082_1598143100.jpg|https://images.icecat.biz/img/gallery/img_9586082_high_1496978054_2328_26608.jpg|https://images.icecat.biz/img/norm/high/9586082-HP.jpg","5000x3145|6970x1915|400x400","||","","","","","","","","","","Display","Display diagonal: 119.4 cm (47"")","Display technology: LCD","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","Touchscreen: No","Response time: 9 ms","Contrast ratio (typical): 1200:1","Contrast ratio (dynamic): 3000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.542 x 0.542 mm","Display diagonal (metric): 119.4 cm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 76 Hz","Supported graphics resolutions: 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)","Ports & interfaces","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN: Yes","VGA (D-Sub) input ports: 2","USB ports quantity: 1","USB version: 2.0","Ethernet LAN (RJ-45) ports: 1","RS-232C: Yes","Audio","Built-in speaker(s): No","Design","Product design: Digital signage flat panel","Product colour: Black","Performance","TV tuner integrated: No","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, German, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian","Power","Power consumption (typical): 270 W","Power consumption (standby): 2 W","Power consumption (off): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 1079.5 mm","Depth: 122.9 mm","Height: 624.6 mm","Weight: 23.5 kg","Packaging data","Package width: 1098 mm","Package depth: 285 mm","Package height: 768 mm","Package weight: 29 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 5 - 95%","Other features","Cable lock slot: Yes","Digital vertical frequency: 56 - 61 Hz","Built-in camera: No","Plug and Play: Yes"