"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","96229004","","Tripp Lite","U328-025-1","96229004","0037332268662|037332268662","USB Cables","1158","","","U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)","20240219215353","ICECAT","1","25450","https://images.icecat.biz/img/gallery/96229004_6701271626.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/96229004_6701271626.jpg","https://images.icecat.biz/img/gallery_mediums/96229004_6701271626.jpg","https://images.icecat.biz/img/gallery_thumbs/96229004_6701271626.jpg","http://objects.icecat.biz/objects/mmo_96229004_1708376026_8866_3973400.pdf","","Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)","USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)","Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m), 7.62 m, USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), 500 Mbit/s, Black","Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m). Cable length: 7.62 m, Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 500 Mbit/s, Product colour: Black","USB Repeater Cable Connects Computers, Printers, Scanners and Other Office Equipment\nThis USB active cable (M/M) connects your computer or laptop's USB-A port to a USB-B device up to 25 feet (7.6 meters) away. Compatible USB-B equipment includes scanners, printers and external storage devices, such as optical drives and hard drive enclosures. The extra length gives you more flexibility in placing devices, even in different rooms, without the expense of extension cables.\n\nBuilt-In Signal Booster Ensures Top USB Performance\nThe bus-powered signal booster supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps with no latency or signal loss. The booster is constructed in the middle to allow the cable to be easily pulled through raceway. The cable is backward compatible with previous USB generations, so you can use it with legacy equipment.\n\n900mA of Power Keeps Your Devices Functioning\nThe U328-025-1 helps deliver up to 900mA to a connected device. Although not required, the additional USB-A connector is provided for applications where power is needed. If your application is not working correctly without power, connect the built-in connector to a USB-A port on your monitor or a USB wall outlet. The plug-and-play U328-025-1 supports all major operating systems, including Windows and macOS.","https://images.icecat.biz/img/gallery/96229004_6701271626.jpg|https://images.icecat.biz/img/gallery/96229004_8432400102.jpg|https://images.icecat.biz/img/gallery/96229004_2395277141.jpg|https://images.icecat.biz/img/gallery/96229004_9635383532.jpg|https://images.icecat.biz/img/gallery/96229004_6606245268.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 7.62 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Maximum data transfer rate: 500 Mbit/s","Country of origin: Vietnam","Certification: CE, FCC, RoHS, REACH","Packaging data","Quantity per pack: 1 pc(s)","Package width: 238.8 mm","Package depth: 12.7 mm","Package height: 299.7 mm","Package weight: 400 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 248.9 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 599.4 mm","Master (outer) case gross weight: 2.04 kg","Products per master (outer) case: 5 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332268669"