"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","96763833","","Tripp Lite","P586-003-HD-V4A","96763833","0037332268693|037332268693","Video Cable Adapters","2926","","","P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m)","20240219215402","ICECAT","1","16492","https://images.icecat.biz/img/gallery/3320ab224e75663750180a7dad8afa87.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/3320ab224e75663750180a7dad8afa87.jpg","https://images.icecat.biz/img/gallery_mediums/3320ab224e75663750180a7dad8afa87.jpg","https://images.icecat.biz/img/gallery_thumbs/3320ab224e75663750180a7dad8afa87.jpg","http://objects.icecat.biz/objects/mmo_96763833_1708376031_8963_3977287.pdf","","Tripp Lite P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m)","Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m)","Tripp Lite P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m), 0.91 m, Mini DisplayPort, HDMI, Male, Male, Straight","Tripp Lite P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m). Cable length: 0.91 m, Connector 1: Mini DisplayPort, Connector 2: HDMI. Sustainability certificates: RoHS, Federal Communications Commission (FCC), CE, REACH. Cable diameter: 7.3 mm. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 406.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 457.2 mm","Directly Connects Your Computer’s Mini DisplayPort Output to a 4K HDMI Monitor or TV\nThis active adapter cable lets you use a device with a Mini DisplayPort (mDP) or Thunderbolt connector with an HDMI monitor, television or projector. Because the P586-003-HD-V4A is an active adapter, it converts single-mode and dual-mode (DP++) DisplayPort output and can be used with graphics cards that don’t transmit DP++ signals. Male connectors on both ends eliminate the need for a separate mDP adapter and HDMI cable and give you an all-in-one 4K cable solution.\n\nIdeal for High-Definition and 4K Video Applications\nThe active converter transmits digital video plus audio from your Microsoft Surface, MacBook, PC, notebook computer or other device with an mDP or Thunderbolt port. It’s essential for working with high-def image and video files or streaming 4K video in digital signage applications. It supports audio up to 8-channel LPCM, compressed audio (AC-3, DTS), HBR audio formats and a 192 kHz audio frame rate up to 24-bit audio sample size.\n\nTransmits Crystal-Clear 4K Video with HDR, DSC and 4:4:4 Color\nThe P586-003-HD-V4A supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Display Stream Compression (DSC) encodes/decodes video in real time with low latency, making this cable ideal for high-performance gaming.\n\nSupports HDCP 2.2 for 4K Installations\nThe P586-003-HD-V4A supports HDCP 2.2, which protects 4K UHD content from illegal copying and helps you stream 4K Amazon and Netflix content with no complications. The cable is backward compatible with earlier HDCP and mDP generations, as well as pre-4K displays.\n\nAvoid Signal Disruptions with Extra-Secure Gripping HDMI Connectors\nHaving a cable come loose accidentally can cause A/V signal loss. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations.","https://images.icecat.biz/img/gallery/3320ab224e75663750180a7dad8afa87.jpg|https://images.icecat.biz/img/gallery/f5e6333e48d385b54deecb51679950a8.jpg|https://images.icecat.biz/img/gallery/f441ca67cad3dc32188dca3d61e0f88a.jpg|https://images.icecat.biz/img/gallery/115e1d5f0cf33182162bbd5ff473fc51.jpg|https://images.icecat.biz/img/gallery/f929226ce75d95d8b55087405a06b3ab.jpg|https://images.icecat.biz/img/gallery/74b987a1a86796ce2feb76e9bdbe431d.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 0.91 m","Connector 1: Mini DisplayPort","Connector 2: HDMI","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","HDCP: Yes","HDCP version: 1.4/2.2","DisplayPort version: 1.4","High Dynamic Range (HDR) supported: Yes","Maximum resolution: 3840 x 2160 pixels","Supported graphics resolutions: 3840 x 2160","Maximum refresh rate: 60 Hz","Bend radius (min): 7.3 cm","Product colour: Black","Jacket material: Polyvinyl chloride (PVC)","Colour sampling: 4:4:4","Country of origin: Taiwan","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: RoHS, Federal Communications Commission (FCC), CE, REACH","Weight & dimensions","Cable diameter: 7.3 mm","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package type: Polybag","Package weight: 70 g","Logistics data","Harmonized System (HS) code: 8544.42.2000","Master (outer) case width: 406.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 457.2 mm","Master (outer) case gross weight: 720 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332268690"