"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","990323","","NETGEAR","WG111UNA","990323","","Network Cards","182","","","Adapter Wless Double 108Mbps USB 2.0","20240118173500","ICECAT","","100413","https://images.icecat.biz/img/norm/high/990323-2459.jpg","250x103","https://images.icecat.biz/img/norm/low/990323-2459.jpg","https://images.icecat.biz/img/gallery_mediums/img_990323_medium_1480985872_1267_5647.jpg","https://images.icecat.biz/thumbs/990323.jpg","","","NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s","Super AG 108 Mbps Draadloze USB-adapter","NETGEAR Adapter Wless Double 108Mbps USB 2.0, Wireless, USB, 108 Mbit/s","NETGEAR Adapter Wless Double 108Mbps USB 2.0. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)","Double 108 Mbps Wireless Internet Access with Superior Range\r\nNETGEAR's Double 108 Mbps Wireless USB 2.0 Adapter enables two streams of 108 Mbps wireless access available to your desktop or notebook PC. Receive 2x the range of 802.11g on the first network, but then also access the second 108 Mbps network, which is free from interference by other wireless devices in the vicinity. The second wireless network is ideal for applications like video streaming. Setup is now made quick and easy with a new Smart Wizard™ install assistant. High-level WPA-PSK encryption shields your network from wireless eavesdroppers without sacrificing performance.\r\n\r\nFaster Speeds\r\nExperience two 108 Mbps wireless streams. The first 108 Mbps stream is 2x the range of 802.11g, while the second 108 Mbps stream is free of interference from by other wireless devices.\r\n\r\nTotal Mobility\r\nUse at home, the office, the airport, or in a public hotspot. Small, thumb-sized form factor makes carrying easy.\r\n\r\nEasy\r\nThe WG111U simply plugs into the external USB port of your PC, eliminating the need to open up your desktop PC. Gain full mobility with your notebook, or place your desktop anywhere in your home, without the need to use unsightly Ethernet cables. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks. Setup is now made quick and easy with a new Smart Wizard™ install assistant.\r\n\r\nStylish & Convenient\r\nCompact, pocket-sized design can easily be carried anywhere. Included 5-ft (1.52m) USB cable and cradle with fastener lets you locate your adapter where the signal is strongest.","https://images.icecat.biz/img/norm/high/990323-2459.jpg","250x103","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 108 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.412 - 2.472 GHz","Security algorithms: WPA-PSK","System requirements","Minimum storage drive space: 2 MB","Compatible operating systems: Windows 2000 or XP","Minimum processor: Pentium class PC","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 32 g","Other features","Compliance industry standards: 802.11g, 802.11b, 802.11a","Minimum system requirements: Available USB port","Dimensions (WxDxH): 94.5 x 30.2 x 15.2 mm","I/O ports: USB"