"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","990327","","NETGEAR","WAG302NA","990327","","Wireless Access Points","909","","","ProSafe Dual Band Wireless Access Point - WAG302","20240118173614","ICECAT","","225429","https://images.icecat.biz/img/norm/high/990327-3044.jpg","292x228","https://images.icecat.biz/img/norm/low/990327-3044.jpg","https://images.icecat.biz/img/gallery_mediums/img_990327_medium_1480985872_4606_5647.jpg","https://images.icecat.biz/thumbs/990327.jpg","","","NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s","ProSafe Dual Band Wireless Access Point - WAG302","NETGEAR ProSafe Dual Band Wireless Access Point - WAG302, 108 Mbit/s, 255 user(s), 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2, SSID broadcast on/off, SNMP, Telnet, 10W PoE required","NETGEAR ProSafe Dual Band Wireless Access Point - WAG302. Maximum data transfer rate: 108 Mbit/s, Number of users: 255 user(s). Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2, Service Set Identifier (SSID) features: SSID broadcast on/off. Management protocols: SNMP, Telnet. Power requirements: 10W PoE required. LED indicators: Power","This Dual Band Wireless Access Point supports both the 802.11g and 802.11a wireless standards for extensive wireless coverage; ideal for any organisation facing increasing mobile computing needs.\r\n\r\nSafe & Secure\r\nThe WAG302 Dual Band Wireless Access Point comes with the latest security protocols, including the highest available wireless security standard, WPA2 Enterprise. 128/152-bit WEP encryption and advanced AES 256-bit encryption ensures the privacy of all wireless communication. 802.1x RADIUS server authentication controls wireless network access and centralises user authorisation across the wireless LAN. MAC address access control lists restrict access to network resources to pre-defined authorised computers and devices. This names just a few wireless security features available with the WAG302 Wireless Access Point. \r\n\r\nEfficient Technology\r\nThe WAG302 with AutoCell™ intelligently chooses wireless channels and dynamically adjusts the power levels of the wireless access point to ensure coverage and avoid interference. The embedded IEEE 802.3af Power over Ethernet (PoE) port expands deployment options by eliminating the need to locate the WAG302 near a power outlet. The WAG302 business class wireless point also supports Simple Network Management Protocol (SNMP) and ProSafe Network Management System NMS100 (sold separately) to integrate your office wireless LAN with your wired infrastructure. The WAG302 wireless access point also supports Wireless Distribution System (WDS) for bridging and repeater modes - it can even be configured as a bridge and access point simultaneously. \r\n\r\nEasy to Set-up & Use\r\nThe WAG302 Dual Band Wireless Access Point is simple to set-up and use. It is Plenum rated, appropriate for placement above drop-down ceilings and under raised floors. This wireless access point is also equipped with the convenient Smart Wizard™ browser-based interface for quick installation. \r\n\r\nKey features:\r\nSupports both 802.11g and 802.11a wireless frequencies\r\nDelivers up to 108 Mbps in turbo mode\r\nSupports up to 128 simultaneous wireless clients\r\nAutoCell™ for optimum coverage in high density deployments\r\nSupports Simple Network Management Protocol (SNMP)\r\nPlace the WAG302 anywhere with Power over Ethernet (PoE)","https://images.icecat.biz/img/norm/high/990327-3044.jpg","292x228","","","","","","","","","","","Features","Maximum data transfer rate: 108 Mbit/s","Number of users: 255 user(s)","Security","Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2","MAC address filtering: Yes","Service Set Identifier (SSID) features: SSID broadcast on/off","Protocols","Management protocols: SNMP, Telnet","Management features","Web-based management: Yes","Command-line interface (CLI): Yes","Power","Power requirements: 10W PoE required","Design","LED indicators: Power","Antenna","Antenna type: External","Antenna features: Detachable antenna","Antennas quantity: 2","Antenna gain level (max): 5 dBi","Performance","Flash memory: 16 MB","Internal memory: 32 MB","Compatible operating systems: Windows 98/Me/2000/XP","Weight & dimensions","Dimensions (WxDxH): 254 x 178 x 31.8 mm","Weight: 997 g","Other features","Compliance industry standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.11i, IEEE 802.11e, IEEE 802.3af, IEEE 802.1x","Memory and processor: 266 MHz Intel XScale IXP 422B","Safety: FCC Part 15, CE EN60950, EN 300328-2 v1.1.1 (2000-07), EMC EN301489-1 v1.2.1 (2000-08), EN301489-17 v1.1.1 (2000-09), EN55022(B), CISPR22(B), AS/NZS 3548(B)","Networking features: Ethernet LAN, Wireless LAN","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 40 °C","Power","Output power description: 20 dBm (max)","Other features","I/O ports: 1x 10/100BASE-T Ethernet (RJ-45)\n1x RS-232C\n2x Antenna connector\n1x Power","Technical features: Bridging & repeater mode"