"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","99624785","","TP-Link","ARCHER TX55E","99624785","4897098687390|0840030707391|840030707391|4897098687253","Network Cards","182","Archer","","AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter","20231129093435","ICECAT","1","39983","https://images.icecat.biz/img/gallery/dfee39d3bd933a837379be7b049e2a79.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/dfee39d3bd933a837379be7b049e2a79.jpg","https://images.icecat.biz/img/gallery_mediums/dfee39d3bd933a837379be7b049e2a79.jpg","https://images.icecat.biz/img/gallery_thumbs/dfee39d3bd933a837379be7b049e2a79.jpg","http://objects.icecat.biz/objects/mmo_99624785_1654845770_1581_21170.pdf","http://objects.icecat.biz/objects/mmo_99624785_1701246847_3116_10304.pdf","TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter","AX3000, Wi-Fi 6, 2.4 GHz + 5 GHz, 574 + 2402 Mbps, Bluetooth 5.2, USB 2.0, 55 x 36 x 11.5 mm","TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter, Wireless, PCI Express, WLAN / Bluetooth, Wi-Fi 6 (802.11ax), 2402 Mbit/s, Black","TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 2402 Mbit/s, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black","Arm Your PC with Wi-Fi 6 and Bluetooth 5.2\nAX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter\n\nUltra-Fast Wi-Fi Experience\nThe very latest Wi-Fi standard, Wi-Fi 6, provides extreme speed, ultra-low latency, and uninterrupted connectivity so you enjoy faster downloads, smoother streaming, and more immersive gaming.\n\nKeep Step Ahead\n1024-QAM and a 160 MHz bandwidth deliver powerful, continuous Wi-Fi to fully unlock the potential of your Wi-Fi 6 router.\nAchieving speeds 3× faster than standard AC Wi-Fi drives your PC to peak performance so your setup keeps pace with your jaw-dropping skills.\n\nImmediate Response\nRevolutionary OFDMA reduces lag by up to 75%. Enjoy ultra-responsive real-time gaming or immersive VR experiences.\n\nHigh-Gain Antennas for Broader Coverage\nTwo powerful signal-boosting high-gain antennas greatly extend existing Wi-Fi coverage, offering a fast, smooth online experience from farther away.\n\nBluetooth 5.2 Compatible\nThe latest Bluetooth 5.2 Technology, achieves speeds 2× faster and coverage 4× broader than Bluetooth 4.2, to perfectly coordinate with your game controllers, headphones, keyboards, and other Bluetooth devices.\n\nCutting-Edge Security\nWPA3, the latest network security standard, provides more secure and individualized encryption in personal password safety, protects your network from wireless hacking, and ensures your wireless connection is completely secure while surfing the web and shopping online.\n\nMore Devices, Less Congestion\nOFDMA creates separate channel segments for devices to communicate while MU-MIMO allows multiple clients to simultaneously receive data. Combining these technologies guarantees your PC gets strong, efficient, and lag-free wireless connectivity at the same time all of your other devices are communicating.\n\nIngenious Manufacturing for Perfect Performance\nBuilt with a specialized heatsink crafted to improve stability and reliability even in hot environments. Careful attention to every detail, such as gold plating on every contactor to resist oxidation, delivers a superior network experience.","https://images.icecat.biz/img/gallery/dfee39d3bd933a837379be7b049e2a79.jpg|https://images.icecat.biz/img/gallery/64a1556bf1e50e70eced175fd2a4eb04.jpg|https://images.icecat.biz/img/gallery/5f5ec8fba41e0396ae6e446dc6fdbc8d.jpg|https://images.icecat.biz/img/gallery/3b312fcc5b096805ccbb60aa87c961fd.jpg|https://images.icecat.biz/img/gallery/73aaa8505e6060f248617e2d554d067a.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||","","","","","","","","","Unrivalled Wi-Fi 6 Speed—Breaks the gigabit barrier with speed up to 2402 Mbps (5 GHz) + 574 Mbps (2.4 GHz)|Smoother Experience—75% lower latency ensures ultra-responsive gaming, uninterrupted video chatting, and seamless live streaming|Reliable Connections—Intel® Wi-Fi 6 chipset brings faster and clearer Wi-Fi to fully unlock the potential of your Wi-Fi 6 router|Wider Signal Coverage— Connect to your Wi-Fi in more parts of your home with two external high-gain antennas ensuring greater coverage and enhanced stability|Bluetooth 5.2—The latest Bluetooth technology achieves Faster Speed and Broader Coverage than the previous version|Improved Security—The latest security enhancements WPA3 provides enhanced protection in personal password safety|Fine Crafting—Specialized heatsink and gold plating is crafted to improve stability and reliability even in hot environments|Backward Compatibility – Full support for 802.11ac/a/b/g/n standards","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI Express","Interface: WLAN / Bluetooth","USB version: 2.0","Network","Maximum data transfer rate: 2402 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","WLAN data transfer rates supported: 11,54,300,574,1733,2402 Mbit/s","Modulation: 16-QAM, 64-QAM, 256-QAM, 1024-QAM, CCK, DQPSK, OFDM","Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3","Bluetooth: Yes","Bluetooth version: 5.2","Design","Internal: No","Product colour: Black","Antenna: Yes","Antenna design: External","Transmitting power (CE): 23 dBm","Transmitting power (FCC): 27 dBm","Operating modes: Infrastructure mode","System requirements","Windows operating systems supported: Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Weight & dimensions","Width: 120 mm","Depth: 78.5 mm","Height: 21 mm","Packaging data","Package width: 201.5 mm","Package depth: 152.5 mm","Package height: 41.5 mm","Package weight: 230 g","Packaging content","Mounting brackets included: Yes","Resource CD: Yes","Bluetooth header cable: Yes","Quick installation guide: Yes"