"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","99782624","","Tripp Lite","MTB3-DOCK-03INT","99782624","0037332273024|037332273024","Laptop Docks & Port Replicators","152","","","MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters","20240603164021","ICECAT","1","23732","https://images.icecat.biz/img/gallery/24795b95e4213988c70ec49da3a9d982b3d142bf.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/3e18795d3fe6ac71090366d6c8ee3302b16be694.jpg","https://images.icecat.biz/img/gallery_mediums/c2904f981d2967cca7437690d4137d524ee78680.jpg","https://images.icecat.biz/img/gallery_thumbs/1972b127084f134d0591a5bb95613471896ee516.jpg","http://objects.icecat.biz/objects/mmo_99782624_1708377755_8432_2494701.pdf","","Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters","Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters","Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters, Wired, Thunderbolt 3, 60 W, 3.5 mm, 1.4/2.2, 10,100,1000 Mbit/s","Tripp Lite MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 40 Gbit/s. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE","Thunderbolt 3 Dock Turns Your MacBook Pro into a 10-Port 8K Workstation\nThis Thunderbolt 3 docking station dramatically expands the potential of your MacBook Pro or Windows laptop by adding 10 ports to its Thunderbolt 3 or USB-C MFDP port. Not only does the MTB3-DOCK-03INT allow you to transmit 8K video to one display or 4K video to two displays, you can also add USB peripherals, record a podcast, connect to a Gigabit Ethernet network, charge your laptop and more, all at the same time.\n\nSupports DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the included Thunderbolt 3 cable to a source device that supports DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nThunderbolt 3 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds\nThe included Thunderbolt 3 cable supports bidirectional speeds up to 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB3-DOCK-03INT is perfectly suited for 4K video streaming and editing on two monitors, as well as transferring large RAW video or CAD files. When connected to a host computer’s USB-C MFDP port, the cable supports 26.2 Gbps speeds (USB 3.2 Gen 2 10 Gbps + DisplayPort 1.4 8.1G x2 Lane)\n\nDisplayPort Multi-Stream Transport (MST) Allows Connection of Multiple Displays\nBy connecting the included Thunderbolt 3 cable to a Thunderbolt source that supports DisplayPort MST Mode, you may connect two displays simultaneously (DP & USB-C) at resolutions of 8K (30 Hz) plus 4K (30 Hz) or both displays at 4K (60 Hz). This allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. Up to three total displays can be utilized if the dock is connected to a compatible laptop (DP + USB-C + Laptop screen).\n\nTransmits Crystal-Clear 8K and 4K Video for Professional Editing and Digital Signage\nBoth the DisplayPort and Thunderbolt 3 video ports can achieve individual resolutions up to 8K (7680 x 4320) at 30 Hz, when used with a Thunderbolt 3-enabled source computer and Thunderbolt 3 cable. When used with an MFDP-enabled source computer, the DisplayPort connector’s maximum resolution is 4K (3840 x 2160) at 60 Hz, and the Thunderbolt port is reduced to USB 2.0 data transfer functionality only. The Thunderbolt 3 port also allows daisy-chaining up to six devices, including RAID memory and other storage devices.\n\nUSB Ports Connects Keyboards, Thumb Drives and Other USB Peripherals\nTwo USB-A hub ports and one USB-C port accept USB peripherals, such as flash drives, mice, keyboards, external hard drives and printers. All three support lightning-fast USB 3.2 Gen 2 data transfer rates up to 10 Gbps and are backward compatible with previous USB generations. The USB-C port supports USB charging up to 5V 1.5A. One USB-A port supports charging speeds up to 5V 1.5A. The other supports charging up to 5V 900mA.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nConnects Stereo Audio Equipment for Recording and Playback\nThis Thunderbolt 3 docking station contains one 3.5 mm mini stereo jack, convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.\n\nAllows External Memory Access\nThe SD 4.0 memory card slots support Micro SD and SD cards for transferring data to and from your connected computer or laptop. Both slots may be used at the same time.\n\nIncluded Thunderbolt 3 Cable Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connector plugs into its port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play Thunderbolt 3 dock is specifically designed for use with the MacBook Pro or Windows laptop equipped with a Thunderbolt 3 port. Drivers are automatically downloaded and installed during the initial dock connection with the host computer (Note: the host must have administrative access for the drivers to install automatically. If this is not possible the drivers can be downloaded manually via the product's web page at tripplite.eaton.com). Simply plug the included power adapter into a standard AC outlet, and connect the included Thunderbolt 3 cable to your computer’s Thunderbolt 3 or USB-C MFDP port.","https://images.icecat.biz/img/gallery/24795b95e4213988c70ec49da3a9d982b3d142bf.jpg|https://images.icecat.biz/img/gallery/1141c2a8f37901b99e7a3f2b1bd68daa460c643a.jpg|https://images.icecat.biz/img/gallery/095bf071875bb34c4c0365c2aa84632cb983d40a.jpg|https://images.icecat.biz/img/gallery/6d0136e66591ca4f5e42dfe66099bda5184657e2.jpg|https://images.icecat.biz/img/gallery/36cb06aac0e653de081b1021dd2e97db0d28496d.jpg|https://images.icecat.biz/img/gallery/0219fd2021d1a6379f352898d652771b785782ab.jpg|https://images.icecat.biz/img/gallery/0ee5ba89d07c65face81723e6c8c00fb91913e65.jpg|https://images.icecat.biz/img/gallery/8eb483fca2b927a3f6083b34fb5e15ed07efad24.jpg|https://images.icecat.biz/img/gallery/689760e77a8291161b78228b7909c88005612096.jpg|https://images.icecat.biz/img/gallery/14e38d3be5ed163544ee2919e593acfa47f6abb3.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: Thunderbolt 3","Microphone in: No","Headphone outputs: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","USB Power Delivery up to: 60 W","DisplayPorts quantity: 1","DisplayPort version: 1.4","Thunderbolt 3 ports quantity: 2","Combo headphone/mic port: Yes","Headphone connectivity: 3.5 mm","DC-in jack: Yes","HDCP: Yes","HDCP version: 1.4/2.2","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Black, Grey","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Data transfer rate: 40 Gbit/s","HD type: 8K Ultra HD","Maximum digital resolution: 7680 x 4320 pixels","Number of displays supported: 2","Display modes: Extended, Mirror","LED indicators: Data, Power","Charging function: Yes","Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)","Country of origin: Vietnam","Certification: CCC; CE; GS; TUV; WEEE; cUL, RoHS; CE (Europe); REACH; FCC (USA)","Power","Power source type: DC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 2 A","Output voltage: 20 V","Output current: 6 A","Power cable length: 1.2 m","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE","Weight & dimensions","Width: 80 mm","Depth: 148 mm","Height: 17.5 mm","Weight: 1.53 kg","Packaging data","Quantity per pack: 1 pc(s)","Package width: 160 mm","Package depth: 254 mm","Package height: 71.1 mm","Package weight: 1.54 kg","Packaging content","Cables included: Thunderbolt","AC adapter included: Yes","Manual: Yes","Logistics data","Products per master (outer) case: 5 pc(s)","Master (outer) case width: 271.8 mm","Master (outer) case length: 391.2 mm","Master (outer) case height: 182.9 mm","Master (outer) case gross weight: 8.03 kg","Harmonized System (HS) code: 8525.50.3035"