"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","1077546","","D-Link","DCS-5300","1077546","","Webcams","577","","","DCS-5300","20190404080219","ICECAT","1","91999","https://images.icecat.biz/img/norm/high/1077546-3927.jpg","500x500","https://images.icecat.biz/img/norm/low/1077546-3927.jpg","https://images.icecat.biz/img/gallery_mediums/img_1077546_medium_1480987745_8994_5647.jpg","https://images.icecat.biz/thumbs/1077546.jpg","","","D-Link DCS-5300 webcam 320 x 240 pixels Silver","10/100 Fast Ethernet Internet Camera","D-Link DCS-5300, 320 x 240 pixels, 30 fps, 4x, 1/60 - 1/15000 s, 1 lx, Silver","D-Link DCS-5300. Maximum video resolution: 320 x 240 pixels, Maximum frame rate: 30 fps, Digital zoom: 4x. Product colour: Silver, Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4""). Hardware prerequisites: Internet Explorer 5.x +. Power supply type: 12VDC 1.5A, Compatible operating systems: Microsoft Windows XP, 2000, Me, 98SE, Cabling technology: 10BaseT, 100BaseT","Remotely watch and listen with the D-Link Securicam NetworkTM DCS-5300 Internet Camera. The DCS-5300 Internet Camera is a full-featured surveillance system that connects to an Ethernet or Fast Ethernet connection to provide high quality video and audio over the Intranet or the Internet.\r\n\r\nThe DCS-5300 Internet Camera differs from a conventional PC Camera because the DCS-5300 is a stand-alone device with a built-in CPU and Web server that allows you to access your camera using Internet Explorer 5.X or above from anywhere in the world.\r\n\r\nThe D-Link DCS-5300 Internet Camera also has a pan, tilt, and digital zoom function that can be controlled from the Web interface or from the included remote control. Auto pan mode enables the camera to move 270 degrees horizontally and the Patrol mode cycles through up to 20 preset positions. The speed of either pan or tilt can be adjusted to your preference. The 4x digital zoom lens enables the camera to obtain a closer view.\r\n\r\nThe D-Link DCS-5300 Internet Camera comes with a CCD sensor that provides a sharp and clear image with life-like color representation. The sensor is a CCD sensor with resolution of 380 TV lines. The built-in microphone adds sound that accompanies the video. Altogether, you can record streaming video with sound that utilizes high quality MPEG4 Short Header Mode Compression to your hard drive, enable motion detection, and set up automated e-mail alert notification.\r\n\r\nA powerful surveillance software is included to enhance the monitoring and management of your DCS-5300. The bundled surveillance software further enhances the security features of the DCS-5300, allowing you to archive streaming video and audio straight to your hard drive, playback video, monitor as many as 16 cameras on a single screen, and set up motion detection to trigger automatic recording.\r\n\r\nBy signing up with one of the many Dynamic DNS services, you can assign an easy-to-remember name and domain (e.g. www.mycamera.myddns.com). This allows you to remotely access your camera without having to remember the IP address, even if it has been changed by your Internet Service Provider.\r\n\r\nThe DCS-5300 Internet Camera is a Price/Performance breakthrough, feature rich solution capable of meeting demanding security and home/office monitoring needs. Secure your site with the D-Link Securicam DCS-5300 Internet Camera.","https://images.icecat.biz/img/norm/high/1077546-3927.jpg","500x500","","","","","","","","","","Performance","Maximum video resolution: 320 x 240 pixels","Maximum frame rate: 30 fps","Digital zoom: 4x","Camera shutter speed: 1/60 - 1/15000 s","Minimum illumination: 1 lx","Design","Built-in microphone: Yes","Product colour: Silver","Sensor type: CCD","Optical sensor size: 25.4 / 4 mm (1 / 4"")","Tilt angle range: -90 - 90°","Pan range: 270","System requirements","Hardware prerequisites: Internet Explorer 5.x +","Other features","Focus: 2.0","Power supply type: 12VDC 1.5A","Compatible operating systems: Microsoft Windows XP, 2000, Me, 98SE","Cabling technology: 10BaseT, 100BaseT","Supported network protocols: TCP/IP, HTTP, SMTP, FTP, Telnet, NTP, DNS, DHCP","I/O ports: A/V\nMIC","Dimensions (W x D x H) (imperial): 104.1 x 101.6 x 111.8 mm (4.1 x 4 x 4.4"")"