"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","22794482","","AG Neovo","RX-32W","22794482","4710739592290","Signage Displays","2672","","","RX-32W","20240527114318","ICECAT","1","330595","https://images.icecat.biz/img/norm/high/22794482-872.jpg","300x300","https://images.icecat.biz/img/norm/low/22794482-872.jpg","https://images.icecat.biz/img/gallery_mediums/img_22794482_medium_1483352081_0276_25017.jpg","https://images.icecat.biz/thumbs/22794482.jpg","","","AG Neovo RX-32W signage display Digital signage flat panel 80 cm (31.5"") MVA, LED 350 cd/m² Full HD White","31.5"" (80 cm) FHD 1920 x 1080 16:9, 320 cd/m², 6.5 ms, 16.7 M, 2x 10W RMS, VGA, DVI-D, S-Video, CVBS, YPbPr, DP, RS-232, RJ-45, 85 W, 16.5 kg, White","AG Neovo RX-32W, Digital signage flat panel, 80 cm (31.5""), MVA, LED, 1920 x 1080 pixels","AG Neovo RX-32W. Product design: Digital signage flat panel. Display diagonal: 80 cm (31.5""), Display technology: MVA, LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: White","Built on an LED-backlit panel delivering Full HD resolution, the RX-32 is equipped with AG Neovo’s AIP technology that reproduces real-life image faithfully. In addition to the advanced features including Anti-Burn-in™ technology, internal EcoSmart and HeatControl Sensors, it also comes with DisplayPort, programmable scheduler and tiling function for a wider range of digital signage applications. While integrating the protective NeoV™ Optical glass with a sturdy metal casing, the RX-32 delivers high-end performance with high reliability and durability for the professional security and industrial environments.\n\n- LED-backlit technology with 1920 x 1080 Full HD resolution\n- NeoV™ Optical Glass\n- Anti-Burn-in™ technology\n- AIP technology: PIP/PBP function; 3D Comb Filter / Deinterlace / Noise Reduction\n- EcoSmart Sensor detects ambient lighting condition and automatically adjusts brightness level to\n- reduce power consumption\n- Versatile connectivity (VGA in/out, DVI in/out, HDMI, DisplayPort, BNC in/out, S-Video, Component,\n- Audio in/out)\n- Built-in Scheduler allows different scheduled activations\n- Tiling function for easy video wall setup (supports up to 5x5)\n- Flexible display orientation: portrait/ landscape\n- HeatControl Sensor prevents the display from overheating\n- Selectable aspect ratio for ultimate image: Native, Overscan, Underscan\n- NTSC/PAL/SECAM video system support\n- RS-232 (in/out) and RJ45 for display control from a remote location\n- VESA standard wall mount\n- Built-in speakers\n- Durable metal casing\n- Rigorous screening of the components for mission-critical 24/7 applications","https://images.icecat.biz/img/norm/high/22794482-872.jpg|https://images.icecat.biz/img/gallery/22794482_5226.jpg|https://images.icecat.biz/img/gallery/22794482_7381.jpg","300x300|300x300|300x300","||","","http://objects.icecat.biz/objects/22794482_3660.jpg|http://objects.icecat.biz/objects/22794482_2326884.pdf","","","","","","","Display","Display diagonal: 80 cm (31.5"")","Display technology: MVA, LED","Display resolution: 1920 x 1080 pixels","Display brightness: 350 cd/m²","HD type: Full HD","Touch screen: No","Native aspect ratio: 16:9","Response time: 6.5 ms","Contrast ratio (typical): 3000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colors: 16.78 million colours","Pixel pitch: 0.3637 x 0.3637 mm","Display diagonal (metric): 80 cm","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Ports & interfaces","DVI port: Yes","DisplayPorts quantity: 1","USB port: No","Ethernet LAN connection: Yes","DVI-D ports quantity: 2","VGA (D-Sub) input ports: 2","Ethernet LAN (RJ-45) ports quantity: 1","Composite video in: 1","Composite video out: 1","Component video (YPbPr/YCbCr) in: 1","Audio (L/R) in: 1","Audio (L/R) out: 1","PC Audio in: Yes","RS-232 interface: Yes","Audio","Built-in speakers: Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: White","VESA mounting: Yes","VESA mounting interfaces: 400 x 200 mm","Performance","TV tuner integrated: No","Energy Management","Power consumption: 85 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & Dimensions","Width: 757 mm","Depth: 95 mm","Height: 451 mm","Weight: 16.5 kg","Packaging Data","Package width: 870 mm","Package depth: 249 mm","Package height: 624 mm","Package weight: 19.8 kg","Packaging Content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC, VGA","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Operating relative humidity range: 10 - 80%","Storage temperature range (T-T): 10 - 80 °C","Storage relative humidity range: 10 - 90%","Certificates","Certification: FCC, CB, CE, CEL, CCC, BSMI, GOST-R, WEEE, REACH","Logistics data","Harmonized System (HS) code: 85285210","Technical Details","Sustainability certificates: RoHS","Other features","S-Video in: Yes","Manual: Yes","Number of products included: 1 pc(s)","Energy efficiency class (old): C"