"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","36328290","","Neomounts","PLASMA-M2500SILVER","36328290","8717371445928","Soportes para pantallas planas","942","","","Soporte de suelo móvil Neomounts para TV","20240523172549","ICECAT","1","242931","https://images.icecat.biz/img/gallery/36328290_3335754256.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/36328290_3335754256.jpg","https://images.icecat.biz/img/gallery_mediums/36328290_3335754256.jpg","https://images.icecat.biz/img/gallery_thumbs/36328290_3335754256.jpg","http://objects.icecat.biz/objects/mmo_36328290_1716477949_6095_1097854.pdf","http://objects.icecat.biz/objects/mmo_36328290_1696281315_2151_3126287.pdf","Neomounts PLASMA-M2500SILVER soporte para pantalla plana 2.54 m (100"") Plata Piso","El PLASMA-M2500SILVER es un soporte de suelo móvil para pantallas LCD/LED/Plasma de hasta 100"".","Neomounts PLASMA-M2500SILVER, 150 kg, 106.7 cm (42""), 2.54 m (100""), 800 x 600 mm, Ajustes de altura, Plata","Neomounts PLASMA-M2500SILVER. Capacidad máxima de peso: 150 kg, Tamaño mínimo de pantalla: 106.7 cm (42""), Tamaño máximo de pantalla: 2.54 m (100""), Montaje VESA mínimo: 200 x 200 mm, Montaje VESA máximo: 800 x 600 mm. Ajustes de altura. Color del producto: Plata","With the Neomounts PLASMA-M2500SILVER automatic height adjustable floor stand you place a large format flat screen on the floor. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.\n\nThe PLASMA-M2500SILVER is suited for screens between 42"" - 100"" and has a load capacity of 150 kg. The trolley is suitable for screens with a VESA hole pattern of 200x200, 200x400, 400x400, 400x600 to 600x800 mm. Behind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount.\n\nEasily roll this cart over doorways and thresholds with to the high quality wheels. The mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 111 cm to 161 cm. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake.\n\nThe Neomounts PLASMA-M2500SILVER comes in a silver color and is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/36328290_3335754256.jpg|https://images.icecat.biz/img/gallery/36328290_0909984971.jpg|https://images.icecat.biz/img/gallery/36328290_3598859779.jpg|https://images.icecat.biz/img/gallery/36328290_6282771337.jpg|https://images.icecat.biz/img/gallery/36328290_7754137519.jpg|https://images.icecat.biz/img/gallery/36328290_6291890982.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||","","","","","","","","","","Montaje","Capacidad máxima de peso: 150 kg","Tamaño máximo de pantalla: 2.54 m (100"")","Tipo de montaje: Piso","Tamaño mínimo de pantalla: 106.7 cm (42"")","Montaje VESA mínimo: 200 x 200 mm","Montaje VESA máximo: 800 x 600 mm","Número de pantallas soportadas: 1","Ergonomía","Ajustes de altura: Si","Gestión de cables: Si","Diseño","Color del producto: Plata","Detalles técnicos","Número de ruedas: 4 rueda(s)","Peso y dimensiones","Ancho: 1035 mm","Profundidad: 740 mm","Altura: 1610 mm","Ancho del paquete: 1140 mm","Largo del paquete: 800 mm","Alto del paquete: 380 mm","Datos de logística","Largo de la caja principal: 1140 mm","Longitud de la caja principal: 800 mm","Alto de la caja principal: 385 mm","Peso de la caja principal: 51.8 kg","Cantidad por caja principal: 1 pieza(s)","Peso neto de la caja principal: 45.7 kg","Código de Sistema de Armonización (SA): 85299097","Cantidad de euro tarima: 6 pieza(s)","Otras características","Elevación: 50 cm","Altura (máx.): 2.03 m","País de origen: Alemania","Peso y dimensiones","Peso neto del empaque: 45 kg"