"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","36328295","","Neomounts","PLASMA-W2500SILVER","36328295","8717371445881","Soportes para TV","1056","","","Soporte de suelo móvil Neomounts para TV","20240523172338","ICECAT","1","392064","https://images.icecat.biz/img/gallery/36328295_0455788155.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/36328295_0455788155.jpg","https://images.icecat.biz/img/gallery_mediums/36328295_0455788155.jpg","https://images.icecat.biz/img/gallery_thumbs/36328295_0455788155.jpg","http://objects.icecat.biz/objects/mmo_36328295_1716477818_1061_4044134.pdf","http://objects.icecat.biz/objects/mmo_36328295_1696281322_8745_3126287.pdf","Neomounts PLASMA-W2500SILVER soporte para TV 2.54 m (100"") Plata","El PLASMA-W2500SILVER es un soporte de pared motorizado para pantallas de hasta 100"".","Neomounts PLASMA-W2500SILVER, 106.7 cm (42""), 2.54 m (100""), 150 kg, 200 x 200 mm, 800 x 600 mm, Plata","Neomounts PLASMA-W2500SILVER. Capacidad máxima de peso: 150 kg, Tamaño mínimo de pantalla: 106.7 cm (42""), Tamaño máximo de pantalla: 2.54 m (100""), Montaje VESA mínimo: 200 x 200 mm, Montaje VESA máximo: 800 x 600 mm. Rango de ajustes de altura: 1180 - 1690 mm. Color del producto: Plata","With the Neomounts PLASMA-W2500SILVER automatic height adjustable floor stand you place a large format flat screen on the floor and anchor it to the wall with the included wall mounts (7 cm distance). Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.\n\nThe PLASMA-W2500SILVER is suited for screens between 42"" - 100"" and has a load capacity of 150 kg. The mount is suitable for screens with a VESA hole pattern of 200x200 to 800x600 mm. \n\nThe mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 119-169 cm. The position can be perfectly leveled with four adjustable feet under the central column.\n\nBehind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount. The Neomounts PLASMA-W2500SILVER comes in a RAL 9006 color and all installation material is included with the product. Warranty: 5 year.","https://images.icecat.biz/img/gallery/36328295_0455788155.jpg|https://images.icecat.biz/img/gallery/36328295_7189944527.jpg|https://images.icecat.biz/img/gallery/36328295_3508305840.jpg|https://images.icecat.biz/img/gallery/36328295_4536814729.jpg|https://images.icecat.biz/img/gallery/36328295_1663900271.jpg|https://images.icecat.biz/img/gallery/36328295_0949691614.jpg|https://images.icecat.biz/img/gallery/36328295_9321710517.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x670|1004x1004","||||||","","","","","","","","","","Montaje","Capacidad máxima de peso: 150 kg","Tamaño máximo de pantalla: 2.54 m (100"")","Tipo de montaje: Pared","Montaje VESA mínimo: 200 x 200 mm","Montaje VESA máximo: 800 x 600 mm","Tamaño mínimo de pantalla: 106.7 cm (42"")","Interfaces de montaje de panel: 200 x 200,800 x 600 mm","Número de pantallas soportadas: 1","Ergonomía","Ajustes de altura: Si","Rango de ajustes de altura: 1180 - 1690 mm","Gestión de cables: Si","Diseño","Color del producto: Plata","Detalles técnicos","País de origen: Alemania","Contenido del empaque","Kit de montaje: Si","Peso y dimensiones","Altura: 1690 mm","Empaquetado de datos","Ancho del paquete: 1020 mm","Largo del paquete: 620 mm","Alto del paquete: 260 mm","Datos de logística","Largo de la caja principal: 1020 mm","Longitud de la caja principal: 620 mm","Alto de la caja principal: 260 mm","Peso de la caja principal: 42 kg","Peso neto de la caja principal: 39 kg","Cantidad por caja principal: 1 pieza(s)","Código de Sistema de Armonización (SA): 85299097","Cantidad de euro tarima: 8 pieza(s)","Detalles técnicos","Peso neto del empaque: 39 kg"