"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138" "","","89664031","","T1A","L-L530-UK-P002","89664031","5711603062146","Laptops","151","ThinkPad","","Lenovo ThinkPad L530 Refurbished","20240310101044","ICECAT","1","164607","https://images.icecat.biz/img/gallery/79248327_6461261518.jpg","1024x683","https://images.icecat.biz/img/gallery_lows/79248327_6461261518.jpg","https://images.icecat.biz/img/gallery_mediums/79248327_6461261518.jpg","https://images.icecat.biz/img/gallery_thumbs/79248327_6461261518.jpg","","","T1A ThinkPad Lenovo L530 Refurbished Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6"") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Zwart","","T1A ThinkPad Lenovo L530 Refurbished, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6""), 1366 x 768 Pixels, 4 GB, 128 GB","T1A ThinkPad Lenovo L530 Refurbished. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i3, Processormodel: i3-3110M, Frequentie van processor: 2,4 GHz. Beeldschermdiagonaal: 39,6 cm (15.6""), HD type: HD, Resolutie: 1366 x 768 Pixels. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 128 GB, Opslagmedia: SSD, Soort optische drive: DVD-RW. Inclusief besturingssysteem: Windows 10 Pro. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/79248327_6461261518.jpg|https://images.icecat.biz/img/gallery/71206740_0008528065.jpg","1024x683|7457x4748","|","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Refurbished: Ja","Beeldscherm","Beeldschermdiagonaal: 39,6 cm (15.6"")","Resolutie: 1366 x 768 Pixels","Touchscreen: Nee","HD type: HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-3110M","Frequentie van processor: 2,4 GHz","Processorgeneratie: Derde generatie Intel® Core™ i3","Aantal processorkernen: 2","Processor aantal threads: 4","Systeembus: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Codenaam processor: Ivy Bridge","Bus type: DMI","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximaal aantal PCI Express-lijnen: 16","PCI Express slots versie: 2.0","PCI Express configuraties: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 24","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1600 MHz","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 128 GB","Opslagmedia: SSD","Soort optische drive: DVD-RW","Totale capaciteit SSD's: 128 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 128 GB","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® HD Graphics 4000","Interne-GPU-fabrikant: Intel","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 650 MHz","Graphics on-board -adapter dynamische frequentie (max): 1100 MHz","On-board grafische adapter ID: 0x166","Audio","Audiosysteem: Dolby Advanced v2","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 4 (802.11n)","Wi-Fi-standaarden: Wi-Fi 4 (802.11n)","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.0","Poorten & interfaces","Aantal USB 2.0-poorten: 3","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Mini DisplayPort kwantiteit: 1","VGA (D-Sub)poort(en): 1","Microfoon, line-in ingang: Nee","Combo koptelefoon/microfoon port: Ja","Basisstationaansluiting: Nee","ExpressCard slot: Ja","SmartCard-slot: Nee","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: ThinkPad UltraNav","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Ja","Intel® My WiFi Technology (Intel® MWT): Ja","Intel® Anti-Theft Technology (Intel® AT): Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Nee","Intel® Trusted Execution Technology: Nee","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)","Ondersteunde instructie sets: AVX","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 22 nm","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Versie Intel® Identity Protection Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Ja","Intel® FDI Technology: Ja","Intel® Fast Memory Access: Ja","ARK ID processor: 71465","Conflictvrije processor: Ja","Geïntegreerde 4G WiMAX: Ja","Accu/Batterij","Batterijtechnologie: Lithium-Ion (Li-Ion)","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Trusted Platform Module (TPM): Ja","Gewicht en omvang","Gewicht: 2,45 kg","Breedte: 380 mm","Diepte: 247 mm","Hoogte (voorzijde): 3,17 cm","Hoogte (achterzijde): 3,34 cm"