"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","2123053","","TP-Link","TL-PS110P","2123053","8459730310156|6935364031015","Servere de imprimante","925","","","Single Parallel Port Fast Ethernet Print Server","20230225084611","ICECAT","1","275607","https://images.icecat.biz/img/gallery/2123053_1118.jpg","960x720","https://images.icecat.biz/img/gallery_lows/2123053_1118.jpg","https://images.icecat.biz/img/gallery_mediums/2123053_1118.jpg","https://images.icecat.biz/img/gallery_thumbs/2123053_1118.jpg","","","TP-Link Single Parallel Port Fast Ethernet Print Server servere de imprimante Ethernet LAN","","TP-Link Single Parallel Port Fast Ethernet Print Server, Ethernet LAN, IEEE 802.3, TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, FCC, CE, 0 - 50 °C, 0 - 70%","TP-Link Single Parallel Port Fast Ethernet Print Server. Tipul de conexiune a reţelei: Ethernet LAN, Reţea standard: IEEE 802.3. Protocoale de reţea acceptate: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP. Certificare: FCC, CE. Cerinţe de energie: 3.3V DC 2A, Dimensiuni(LxAxI): 59 x 52 x 22 milimetri, Sisteme de operare compatibile: Windows 9X/Me, Windows NT/2000/2003/XP/Vista, Mac OS 8.0, UNIX/Linux, Netware 3.12","","https://images.icecat.biz/img/gallery/2123053_1118.jpg|https://images.icecat.biz/img/gallery/2123053_3500.jpg","960x720|960x720","|","","","","","","","","","Reţea","Tipul de conexiune a reţelei: Ethernet LAN","Reţea standard: IEEE 802.3","Protocoale","Protocoale de reţea acceptate: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP","Conexiune","Porturi Ethernet LAN (RJ-45): 1","Cantitatea Parallel port: 1","Mufă jack CC-intrare: Da","Certificate","Certificare: FCC, CE","Conditii de mediu","Interval de temperatură de funcţionare (T-T): 0 - 50 °C","Interval relativ operaţional de umiditate: 0 - 70%","Temperatură de depozitare (T-T): -5 - 65 °C","Alte caracteristici","Cerinţe de energie: 3.3V DC 2A","Dimensiuni(LxAxI): 59 x 52 x 22 milimetri","Sisteme de operare compatibile: Windows 9X/Me, Windows NT/2000/2003/XP/Vista, Mac OS 8.0, UNIX/Linux, Netware 3.12","Interfaţă: IEEE 1284","Neoperabilitate pentru umiditate relativă(non-condensare): 0 - 80%"