"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","10646061","","Neomounts","THINCLIENT-10","10646061","8717371443276","CPU Holders","1762","","","Neomounts thin client holder","20240523172117","ICECAT","1","447909","https://images.icecat.biz/img/gallery/10646061_8319284439.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/10646061_8319284439.jpg","https://images.icecat.biz/img/gallery_mediums/10646061_8319284439.jpg","https://images.icecat.biz/img/gallery_thumbs/10646061_8319284439.jpg","http://objects.icecat.biz/objects/mmo_10646061_1716477666_394_4007384.pdf","http://objects.icecat.biz/objects/mmo_10646061_1716477666_6816_4007384.pdf","Neomounts THINCLIENT-10 CPU holder Silver","Neomounts Thin Client Holder (attach between monitor and pole) - Silver","Neomounts THINCLIENT-10, 22 lbs (10 kg), Silver, Taiwan, 3.94"" (100 mm), 0.0394 - 3.94"" (1 - 100 mm), 5.43"" (138 mm)","Neomounts THINCLIENT-10. Maximum weight capacity: 22 lbs (10 kg), Product color: Silver, Country of origin: Taiwan. Width: 3.94"" (100 mm), Width adjustment range: 0.0394 - 3.94"" (1 - 100 mm), Height: 5.43"" (138 mm). Master (outer) case width: 14"" (355 mm), Master (outer) case length: 12"" (305 mm), Master (outer) case height: 14"" (355 mm)","With the Neomounts THINCLIENT-10, a thin client can easily be installed on a monitor arm, creating more workspace. It also protects the thin client from dust, dirt and/or theft.\n\nThe holder is adjustable in depth, making it suitable for most thin client models. See the line drawing for the exact dimensions of the holder.\n\nThe THINCLIENT-10 can be combined with the following specific Neomounts monitor arms: FPMA-D935, FPMA-D935G, FPMA-D935D, FPMA-D935D4, FPMA-D960, FPMA-D960D, FPMA-D965 and the FPMA-D1330 series. In addition, the holder is suitable for supports with a Ø 35 mm rod.","https://images.icecat.biz/img/gallery/10646061_8319284439.jpg|https://images.icecat.biz/img/gallery/10646061_2064545002.jpg|https://images.icecat.biz/img/gallery/10646061_8089841831.jpg|https://images.icecat.biz/img/gallery/10646061_9442092572.jpg|https://images.icecat.biz/img/gallery/10646061_8128580947.jpg|https://images.icecat.biz/img/gallery/10646061_2268267119.jpg|https://images.icecat.biz/img/gallery/5ef70538ef66fff10fd2ac978600c11e.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","||||||","","","","","","","","","","Features","Maximum weight capacity: 22 lbs (10 kg)","Product color: Silver","Country of origin: Taiwan","Weight & dimensions","Width: 3.94"" (100 mm)","Width adjustment range: 0.0394 - 3.94"" (1 - 100 mm)","Height: 5.43"" (138 mm)","Logistics data","Master (outer) case width: 14"" (355 mm)","Master (outer) case length: 12"" (305 mm)","Master (outer) case height: 14"" (355 mm)","Quantity per master (outer) case: 8 pc(s)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 192 pc(s)"