"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109" "","","11139858","","Epson","C11CB77051BY","11139858","","Multifunction Printers","304","AcuLaser","","MX14","20210707144946","ICECAT","1","71301","https://images.icecat.biz/img/norm/high/11139858-11.jpg","180x150","https://images.icecat.biz/img/gallery_lows/img_11139858_thumb_1481707471_5232_12896.jpg","https://images.icecat.biz/img/gallery_mediums/img_11139858_medium_1481707469_9954_12896.jpg","https://images.icecat.biz/thumbs/11139858.jpg","","","Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm","LED, 1200 x 1200dpi, 24ppm, 20000 pages, USB, 160 sheets, 950W, 300MHz, LCD Screen, Silver","Epson AcuLaser MX14, LED, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4","Epson AcuLaser MX14. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4","This compact mono all-in-one consolidates printing, scanning and copying into a single device. Quality documents are delivered quickly and efficiently to boost productivity, while a high print resolution ensures professional results.\n\nSpace saving: One of the smallest all-in-ones in its class, the AcuLaser MX14 is designed to maximise desktop workspace.\n\nBig on quality and performance: Extremely productive for demanding businesses, large-volume jobs are produced day after day at fast print and copy speeds of up to 24 pages per minute, delivered at a high resolution of up to 1200 x 1200dpi. Maintain high performance with a 128MB standard memory.\n\nEfficient for businesses: Little maintenance is required and the toner cartridge is the only supply item needing replacement, providing reliable, cost-effective printing. It has ENERGY STAR-qualified reduced power consumption to help your business cut costs and environmental impact.","https://images.icecat.biz/img/norm/high/11139858-11.jpg","180x150","","","","","","","","","","","Printing","Print technology: LED","Printing: Mono printing","Duplex printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Warm-up time: 25 s","Time to first page (black, normal): 11 s","Copying","Copying: Mono copying","Duplex copying: No","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 24 cpm","Time to first copy (black, normal): 24 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Mono scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: A4 / Letter (216 x 297)","Image formats supported: JPG, TIF","Fax","Faxing: No","Duplex faxing: No","Features","Maximum duty cycle: 20000 pages per month","Digital sender: No","Optional functions: Fax","Country of origin: China","Input & output capacity","Total input capacity: 160 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 15 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Legal, Letter","Envelopes sizes: C5, DL","Paper tray media weight: 60 - 190 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network printing methods: LPD, WSD, Port9100","Performance","Internal memory: 128 MB","Card reader integrated: No","Processor frequency: 300 MHz","Sound pressure level (printing): 54 dB","Sound power level (standby): 15 dB","Design","Market positioning: Business","Built-in display: Yes","Display: LCD","Display number of lines: 4 lines","Power","Power consumption (average operating): 950 W","Power consumption (PowerSave): 58 W","Power consumption (standby): 7.5 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 85%","Storage temperature (T-T): 0 - 35 °C","Operating temperature (T-T): 10 - 32 °C","Storage relative humidity (H-H): 15 - 85%","Certificates","Certification: EMS: IEC61000-4-3, IEC61000-4-4, IEC61000-4-5, IEC61000-4-6, IEC6100-4-8, IEC61000-4-11\nEN5522, IEC61000-3-2, EIC61000-3-3","Weight & dimensions","Weight: 21.8 lbs (9.9 kg)","Packaging data","Package width: 20.5"" (520 mm)","Package depth: 21.7"" (550 mm)","Package height: 17.6"" (447 mm)","Package weight: 26.5 lbs (12 kg)","Quantity per pack: 1 pc(s)","Packaging content","Drivers included: Yes","Bundled software: Express Scan Manager\nAddress Book Editor\nPrinter Setting Utility\nStatus Monitor","Logistics data","Pallet width: 31.5"" (80 cm)","Pallet length: 47.2"" (120 cm)","Pallet height: 76.3"" (193.8 cm)","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 8 pc(s)","Pallet width (UK): 39.4"" (100 cm)","Pallet length (UK): 47.2"" (120 cm)","Pallet height (UK): 76.3"" (193.8 cm)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 8 pc(s)","Other features","Dimensions (WxDxH): 16.1 x 15.3 x 12.5"" (410 x 389 x 318 mm)","Network ready: Yes","Safety: IEC60950-1, EN60950-1, IEC60825-1, EN60825-1","Compatible operating systems: Windows XP (32bit/64bit), Vista (32bit/64bit), 7 (32bit/64bit), Server 2003 (32bit/64bit), Server 2008 (32bit/64bit), Server 2008 R2 (64bit)\nMac OS X 10.4.11 +","All-in-one functions: Copy, Print, Scan","Color all-in-one functions: No"