"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","14058401","","Ricoh","SG 3110DN","14058401","0026649057502|026649057502|4961311866630","Inkjet Printers","234","","","Aficio SG 3110DN","20230530120621","ICECAT","1","310308","https://images.icecat.biz/img/gallery/14058401_7375.jpg","1000x575","https://images.icecat.biz/img/gallery_lows/14058401_7375.jpg","https://images.icecat.biz/img/gallery_mediums/14058401_7375.jpg","https://images.icecat.biz/img/gallery_thumbs/14058401_7375.jpg","","","Ricoh Aficio SG 3110DN inkjet printer Color 3600 x 1200 DPI A4","Aficio SG 3110DN - 3600 x 1200 dpi, 29 ppm, 128MB, USB 2.0, Ethernet 10 base-T/100 base-TX, 25.6 W, 10.5 kg","Ricoh Aficio SG 3110DN, Color, 3600 x 1200 DPI, 4, A4, 10000 pages per month, 29 ppm","Ricoh Aficio SG 3110DN. Color, Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm. Duplex printing. Product color: Black, White","Want to give your customers and employees affordable, high quality colour documents on demand? You can with the Aficio SG 3110DN. These innovative GELJET™ printers have a small footprint, full front access and easy connectivity including WiFi (SG 3110DNw). They feature Ricoh’s fast-drying Liquid Gel™ technology to simplify colour printing in shops, businesses and home offices everywhere.\n\n- High Productivity: print speeds up to 29 ppm.\n- High paper handling: up to 850 sheets.\n- Ricoh’s fast-drying Liquid Gel™ technology: sharp image quality on plain paper.\n- Unique ECOnomy Color: colour at almost B/W cost.\n- User-friendly design: full front acces\n- Paper saving: standard duplex.\n- Environmental friendly: partially made from plant-based plastic, toxic free materials, low power consumption.\n- Low Total Cost of Ownership.\n- Network capability.","https://images.icecat.biz/img/gallery/14058401_7375.jpg|https://images.icecat.biz/img/gallery/14058401_604.jpg|https://images.icecat.biz/img/gallery/14058401_3131.jpg|https://images.icecat.biz/img/gallery/14058401_4315.jpg|https://images.icecat.biz/img/gallery/14058401_7600.jpg","1000x575|990x825|1980x1651|1584x1055|3167x2110","||||","","","","","http://www.ricoh.co.uk/products/printers/colour/aficiosg-3110dn.aspx?view=overview","","","","","Features","Color: Yes","Maximum duty cycle: 10000 pages per month","Number of print cartridges: 4","Duplex printing: Yes","Page description languages: PCL 5c, PCL 6, RPCS","Printing colors: Black, Cyan, Magenta, Yellow","Printing","Maximum resolution: 3600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 29 ppm","Print speed (color, normal quality, A4/US Letter): 29 ppm","Warm-up time: 35 s","Time to first page (black, normal): 5.5 s","Time to first page (color, normal): 6.5 s","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Maximum input capacity: 850 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Paper tray media weight: 60 - 163 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: Ethernet, USB 1.1, USB 2.0","Network","Ethernet LAN: Yes","Wi-Fi: No","Supported network protocols: TCP/IP","Performance","Internal memory: 128 MB","Design","Market positioning: Home & office","Product color: Black, White","Power","Power consumption (printing): 25.6 W","Power consumption (PowerSave): 0.71 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Server operating systems supported: Windows Server 2003, Windows Server 2008","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 15.7"" (399 mm)","Depth: 17.2"" (436.5 mm)","Height: 8.37"" (212.5 mm)","Weight: 23.1 lbs (10.5 kg)","Other features","Power LED: Yes","Stand-by LED: Yes","Networking features: Fast Ethernet","Supported media weight(s): 60 - 256 g/m²"