"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","1647073","","Samsung","SE-S224Q/EUBN","1647073","","Optical Disc Drives","214","","","22X External USB 2.0 DVD-Writer","20230224141346","ICECAT","1","150223","https://images.icecat.biz/img/norm/high/1647073-6667.jpg","250x320","https://images.icecat.biz/img/norm/low/1647073-6667.jpg","https://images.icecat.biz/img/gallery_mediums/img_1647073_medium_1480993170_2189_6217.jpg","https://images.icecat.biz/thumbs/1647073.jpg","","","Samsung 22X External USB 2.0 DVD-Writer optical disc drive Black","22X External USB 2.0 DVD-Writer","Samsung 22X External USB 2.0 DVD-Writer, Black, Tray, Vertical/Horizontal, RoHS, 2 MB, 48x","Samsung 22X External USB 2.0 DVD-Writer. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms","SpeedPlus power speed technology\r\n• Powerful over-speed support\r\n• Low noise and vibration control system for high speed\r\n• Optimized algorithm for fastest speed\r\n\r\ndouble OPC (Optimum Power Control) in DVD+R\r\nUsually the outer side of the disc has lower writing quality because of vibration and swaying of the disc makes the servo signal worse. But Double OPC enables to check the writing quality, changes the laser power not only in the inner but also in the outer side before writing for the reliable performance.\r\n\r\nlight Scribe\r\nDirect Disc Labeling technology burns labels directly onto your CDs and DVDs with laser-etched precision, using the same disc drive that burns.\r\n\r\nS.A.T (Speed Adjustment Technology)\r\nDiverse quality discs in the market. But just click to burn with no worries when you use SAMSUNG WriteMaster. Smart enough to write in the most optimized speed for the disc automatically\r\n\r\nFirmware Live Update\r\nInstall the Firmware Live Update program in your PC and it automatically upgrades the latest firmware version through internet by continued support of newer media.\r\n\r\nRoHS compliant (Eco-Product)\r\n• Minimum usage of environmentally harmful materials to preserve our environment.\r\n• All SAMSUNG ODD products are RoHS compliant since ’06 July.\r\n• RoHS = Restriction Of the Use of Certain Hazardous Substances (-Pb, Hg, -Cd, Cr6+, PBBs, PBDEs).","https://images.icecat.biz/img/norm/high/1647073-6667.jpg|https://images.icecat.biz/img/gallery/1647073-Samsung--2.jpg|https://images.icecat.biz/img/gallery/1647073-Samsung--1.jpg","250x320|180x180|515x265","||","","","","","","","","","","Design","Internal: No","Product color: Black","Disc loading type: Tray","Mounting: Vertical/Horizontal","Certification: RoHS","Performance","LightScribe: Yes","Drive device, buffer size: 2 MB","Plug and Play: Yes","Writing speed","CD write speed: 48x","DVD+R write speed: 22x","CD rewrite speed: 32x","CD-R write speed: 48x","CD-RW write speed: 32x","DVD-R write speed: 22x","DVD-R Double Layer write speed: 12x","DVD+R Double Layer write speed: 16x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 12x","Reading speed","CD read speed: 40x","CD-R read speed: 40x","CD-RW read speed: 40x","DVD+R read speed: 16x","DVD-R read speed: 16x","DVD-RW read speed: 12x","DVD-RAM read speed: 12x","DVD-ROM read speed: 16x","DVD-R Double Layer read speed: 12x","DVD+R Double Layer read speed: 12x","DVD+RW read speed: 12x","Access time","DVD drive average random access time: 130 ms","CD-ROM drive average random access time: 110 ms","Weight & dimensions","Weight: 2.65 lbs (1.2 kg)","Other features","Dimensions (WxDxH): 6.42 x 9.13 x 1.97"" (163 x 232 x 50 mm)"