"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","19441601","","Samsung","UE22D5000N","19441601","8806071349244","TVs","1584","","","UE22D5000NW","20240307153452","ICECAT","1","500508","https://images.icecat.biz/img/norm/high/19441601-4878.jpg","2520x1791","https://images.icecat.biz/img/norm/low/19441601-4878.jpg","https://images.icecat.biz/img/norm/medium/19441601-4878.jpg","https://images.icecat.biz/thumbs/19441601.jpg","","","Samsung UE22D5000NW 22"" Full HD Gray","For those looking for a premium TV that is as practical as it is stylish, the Full HD Series 5 LED TV is the perfect choice.","Samsung UE22D5000NW, 22"", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Gray","Samsung UE22D5000NW. Display diagonal: 22"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Gray","Featuring Clear Motion Rate 50, the unique HyperReal Engine and the Wide Colour Enhancer Plus, it delivers outstanding and true-to-life picture quality. Adding to its performance are the cutting-edge features like the Anynet+ remote control, ConnectShare Movie and HDMI inputs, and SRS Theatre Sound. With Samsung’s Series 5, everything comes together seamlessly for out-of-this-world entertainment.\n
The ultimate home-base of entertainment\n
Supreme connectivity enables you to enjoy all your digital content and interactions in one place. High Definition Multimedia Interface inputs allow you to directly connect up to two devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.\n
Full HD 1080p\n
Get closer to reality. Samsung’s full HD Plasma TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.\n
Clear Motion Rate\n
Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the ""refresh rate."" which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. With the new standard in motion measurement and control, you will clearly see the difference.\n
Anynet\n
Concentrate your control. Anynet technology enables you to direct all of your HDMICEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.\n
Wide Colour Enhancer Plus\n
See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs can not reproduce.","https://images.icecat.biz/img/norm/high/19441601-4878.jpg|https://images.icecat.biz/img/gallery/19441597_5627.jpg|https://images.icecat.biz/img/gallery/19441601_97.jpg|https://images.icecat.biz/img/gallery/19441601_9562.jpg|https://images.icecat.biz/img/gallery/19441601-Samsung--1.jpg|https://images.icecat.biz/img/gallery/8618380-Samsung--2.jpg|https://images.icecat.biz/img/gallery/8618378-Samsung--3.jpg|https://images.icecat.biz/img/gallery/8618378-Samsung--4.jpg|https://images.icecat.biz/img/gallery/9450403-Samsung--6.jpg","2520x1791|3000x2000|3000x2000|3000x2000|515x265|180x180|330x330|330x330|330x330","||||||||","","","","","","","","","Display","Display diagonal: 22""","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Motion interpolation technology: CMR (Clear Motion Rate)","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Native refresh rate: 60 Hz","Display diagonal (metric): 22"" (55.9 cm)","TV tuner","Tuner type: Digital","Digital signal format system: DVB-C, DVB-T","Auto channel search: Yes","Smart TV","Internet TV: No","Smart modes: Game","Audio","Number of speakers: 2","RMS rated power: 6 W","Auto volume leveler: Yes","Audio system: Dolby Digital + / Dolby Pulse","Network","Wi-Fi: No","Ethernet LAN: No","Design","Product color: Gray","VESA mounting: Yes","On/off switch: Yes","Performance","Noise reduction: Yes","Teletext function: Yes","Ports & interfaces","HDMI ports quantity: 2","PC in (D-Sub): Yes","USB 2.0 ports quantity: 1","Common interface (CI): No","Common interface Plus (CI+): Yes","HDCP: Yes","DVI port: No","Component video (YPbPr/YCbCr) in: 1","Composite video in: 1","PC Audio in: Yes","Audio input for DVI: Yes","Digital audio optical out: 1","Headphone outputs: 1","SCART ports quantity: 1","RF ports quantity: 1","Consumer Electronics Control (CEC): Anynet+","Management features","Electronic Program Guide (EPG): Yes","On Screen Display (OSD): Yes","Number of OSD languages: 29","Picture-in-Picture: Yes","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (typical): 45 W","Power consumption (standby): 0.3 W","Power consumption (PowerSave): 17 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 20.6"" (522 mm)","Depth (with stand): 5.7"" (144.8 mm)","Height (with stand): 14.8"" (377 mm)","Weight (with stand): 8.6 lbs (3.9 kg)","Width (without stand): 20.6"" (522 mm)","Depth (without stand): 1.18"" (29.9 mm)","Height (without stand): 12.7"" (323.1 mm)","Weight (without stand): 7.94 lbs (3.6 kg)","Packaging data","Manual: Yes","Package width: 23.6"" (599 mm)","Package depth: 4.92"" (125 mm)","Package height: 18.3"" (464 mm)","Package weight: 11.9 lbs (5.4 kg)","Packaging content","Cables included: AC, CI, Component, SCART","Handheld remote control: Yes","Other features","3D: No","Batteries included: Yes","Built-in speaker(s): Yes","Annual energy consumption: 33 kWh","Energy efficiency class (old): A"