"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82" "","","19617021","","Ricoh","SG 3100SNW","19617021","4961311866609|0026649057779|026649057779","Multifunction Printers","304","Aficio","","SG 3100SNw","20240307153452","ICECAT","1","178352","https://images.icecat.biz/img/norm/high/19617021-5464.jpg","1980x1651","https://images.icecat.biz/img/norm/low/19617021-5464.jpg","https://images.icecat.biz/img/norm/medium/19617021-5464.jpg","https://images.icecat.biz/thumbs/19617021.jpg","","","Ricoh Aficio SG 3100SNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi","Print/Copy/Scan, Duplex, 29ppm, 3600x1200dpi, A4, 250sh, USB 2.0, Fast Ethernet, WiFi, 45W, 15.3kg","Ricoh Aficio SG 3100SNw, Inkjet, Color printing, 3600 x 1200 DPI, Color copying, A4, Black, White","Ricoh Aficio SG 3100SNw. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 3600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 29 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White","Imagine the power of versatile colour on demand. Rethink your approach to colour multitasking with Ricoh’s innovative new GELJET™ multifunctionals (MFPs). Equally at home in both retail and office environments, the Aficio SG 3100SNw provide fast colour copying, printing, scanning for everyone. And they make it easy with simple front access, a small footprint and the cable-free connectivity of WiFi.\n- Space-saving design;\n- Versatile networking;\n- Unique ECOnomy Color.","https://images.icecat.biz/img/norm/high/19617021-5464.jpg|https://images.icecat.biz/img/gallery/19617021_9128.jpg|https://images.icecat.biz/img/gallery/19617021_2981.jpg|https://images.icecat.biz/img/gallery/19617021_7358.jpg|https://images.icecat.biz/img/gallery/19617021_4716.jpg|https://images.icecat.biz/img/gallery/19617021_2415.jpg|https://images.icecat.biz/img/gallery/19617021_359.jpg|https://images.icecat.biz/img/gallery/14058401_4315.jpg|https://images.icecat.biz/img/gallery/14058401_7600.jpg|https://images.icecat.biz/img/gallery/19617021_6580.jpg","1980x1651|990x825|990x825|1980x1651|990x825|1980x1651|1980x1651|1584x1055|3167x2110|990x825","|||||||||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Color printing","Duplex printing: Yes","Maximum resolution: 3600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 29 ppm","Print speed (color, normal quality, A4/US Letter): 29 ppm","Print speed (ISO/IEC 24734) mono: 12 ipm","Print speed (ISO/IEC 24734) color: 12 ipm","Warm-up time: 35 s","Time to first page (black, normal): 5.5 s","Time to first page (color, normal): 6.5 s","Copying","Copying: Color copying","Maximum copy resolution: 600 x 600 DPI","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan area: A4 (210 x 297)","Scan drivers: TWAIN","Fax","Faxing: No","Features","Maximum duty cycle: 10000 pages per month","Number of print cartridges: 4","Printing colors: Black, Cyan, Magenta, Yellow","Digital sender: No","Page description languages: PCL 5c, PCL 6, RPCS","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper input type: Paper tray","Maximum input capacity: 850 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Paper tray media weight: 60 - 163 g/m²","Ports & interfaces","Direct printing: No","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Supported network protocols (IPv4): TCP/IP, IPSec","Supported network protocols (IPv6): TCP/IP, IPSec","Performance","Maximum internal memory: 256 MB","Card reader integrated: No","Design","Product color: Black, White","Market positioning: Home & office","Power","Power consumption (average operating): 45 W","Power consumption (PowerSave): 3.1 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2003, Windows Server 2008","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 15.7"" (399 mm)","Depth: 17.2"" (436.5 mm)","Height: 13"" (329.5 mm)","Weight: 33.7 lbs (15.3 kg)","Packaging content","Drivers included: Yes","Bundled software: SmartDeviceMonitor for Admin\r\nDeskTopBinder Lite\r\nCommunication Gate S Pro"