"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","2123525","","TP-Link","TL-WN353GD","2123525","","Network Cards","182","","","54Mbps Wireless PCI Adapter","20221021101432","ICECAT","1","130642","https://images.icecat.biz/img/norm/high/2123525-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2123525-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2123525_medium_1481027840_7844_12184.jpg","https://images.icecat.biz/thumbs/2123525.jpg","","","TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s","TL-WN353GD - 54Mbps Wireless PCI Adapter","TP-Link 54Mbps Wireless PCI Adapter, Internal, Wireless, PCI, 54 Mbit/s, Green","TP-Link 54Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Green","WHAT THIS PRODUCT DOES\r\nThe TP-LINK TL-WN353GD 54Mbps Wireless PCI Adapter gives you the flexibility to install the PC in the most convenient location available, without the cost of running network cables. Its auto-sensing capability allows high packet transfer up to 54Mbps, once connected, you can share a high-speed Internet connection while also getting access to shared documents, music, and photos with other computers on your network. \r\n\r\nWireless G ---- Speed up to 54Mbps\r\nComplying with the IEEE 802.11g/b standard, TL-WN353GD can establish a wireless network and work with high speed up to 54Mbps. You can share a high-speed Internet connection while also getting access to shared documents, music, and photos with other computers on your network.\r\n\r\nWPA / WPA2 Encryptions ---- Advanced Security\r\nTL-WN353GD provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, promoting interpretabilities and security for WLAN. Compatible with Wi-Fi Protected Setup™ (WPS), TL-WN350GD features Quick Security Setup that allows users to almost instantly setup their security simply by entering the pin of the wireless router. Then it would automatically establish a WPA2 secure connection \r\n","https://images.icecat.biz/img/norm/high/2123525-TP-LINK.jpg","450x270","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, WPA2-PSK","Design","Internal: Yes","Product color: Green","Antenna connector type: RP-SMA","Chipset: Realtek","Certification: CE, FCC","System requirements","Compatible operating systems: Windows 98, ME, 2000, XP 32bit/64bit, Vista 32bit/64bit, 7 32bit/64bit","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Packaging content","Manual: Yes","Other features","Gain: 2 dBi","Compliance industry standards: IEEE802.11g, IEEE802.11b","Quick start guide: Yes","Dimensions (WxDxH): 5.24 x 4.76 x 0.866"" (133 x 121 x 22 mm)","Operating temperature (T-T): 32 - 104 °F"