"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","2137935","","TP-Link","TL-WN961N","2137935","","Network Cards","182","","","300Mbps Wireless N Mini PCI Adapter ","20201106094717","ICECAT","","117310","https://images.icecat.biz/img/norm/high/2137935-8060.jpg","450x387","https://images.icecat.biz/img/norm/low/2137935-8060.jpg","https://images.icecat.biz/img/gallery_mediums/img_2137935_medium_1481029184_6342_12184.jpg","https://images.icecat.biz/thumbs/2137935.jpg","","","TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s","Wireless N Mini PCI Adapter","TP-Link 300Mbps Wireless N Mini PCI Adapter, Internal, Wireless, PCI, 300 Mbit/s, Green","TP-Link 300Mbps Wireless N Mini PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Green","The TL-WN961N Wireless N Mini PCI Adapter complies with IEEE 802.11n (Draft 2.0), IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The Mini PCI card adopts 3*3 MIMO technology providing even better wireless performance, transmission rates, stability and coverage. At the same time, CCA technology automatically avoids channel conflicts using its channel selection feature. This product supports 64/128/152-bit WEP encryptions, as well as WPA/WPA2 and WPA-PSK/WPA2-PSK encryptions and mechanisms in addition to the adapter’s QSS (Quick Secure Setup) feature, allowing users to quickly and easily configure wireless security. This product can also simultaneously operate bandwidth intensive applications such as voice and video. Applications using a lot of bandwidth that are sensitive to interruptions such as voice and video applications are given priority in order to assure quality. It also works well with other 11g and 11n protocol wireless products.\r\n- Provides two methods of operation: Infrastructure and Ad-Hoc\r\n- Adopts MIMO technology for wireless rates of up to 300Mbps\r\n- Adopts CCA technology which automatically avoids channel conflicts using its channel selection feature\r\n- Quick Secure Setup, complies with WPS for worry free wireless security\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Simple Configuration and monitoring\r\n- Supports Roaming technology, guaranteeing efficient wireless connections.\r\n- Supports Windows 2000/XP/Vista OS","https://images.icecat.biz/img/norm/high/2137935-8060.jpg","450x387","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 300 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Design","Internal: Yes","Component for: PC/Laptop","Product color: Green","Certification: CE, FCC","System requirements","Compatible operating systems: Win 2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 2.35"" (59.7 mm)","Depth: 2.01"" (51 mm)","Height: 0.13"" (3.3 mm)","Other features","Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, CSMA/CA + ACK","Dimensions (WxDxH): 2.35 x 2.01 x 0.13"" (59.7 x 51 x 3.3 mm)","Supported data transfer rates: 270/243/216/162/108/81/54/27 Mbps","Wireless connection: Yes","Operating temperature (T-T): 32 - 104 °F"