"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","22105516","","Acer","MR.JH111.002","22105516","","Data Projectors","567","Professional and Education","","P1383W","20240307153452","ICECAT","","97680","https://images.icecat.biz/img/gallery/21576283_3424.jpg","420x380","https://images.icecat.biz/img/gallery_lows/21576283_3424.jpg","https://images.icecat.biz/img/gallery_mediums/img_21576283_medium_1480409340_6192_31467.jpg","https://images.icecat.biz/img/gallery_thumbs/21576283_3424.jpg","","","Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black","WXGA (1280 x 800), 3100lm, 17000:1, DLP 3D, Bag, 2.5kg","Acer Professional and Education P1383W, 3100 ANSI lumens, DLP, WXGA (1280x800), 17000:1, 16:10, 27 - 300""","Acer Professional and Education P1383W. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h, Lamp type: OSRAM. Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 2 W","Compelling visuals\nEven in bright rooms, your visuals stay as brilliant as your ideas. After prolonged projector use, colours are still vibrant, contrast high and text crisp thanks to Acer's advanced colour technologies. Achieve perfect projection with keystone correction. Explore your concepts and engage your audience more deeply using 3D.\n\nWireless works\nProject from your PC over 802.11b/g/n, or present from a Windows Mobile smartphone with the MobiShow app. Need content from a distant computer? Use Remote Desktop and Acer eProjection to access any LAN or wireless connected PC. Plus, Crestron compliance means you can control your projector over LAN.\n\nHandy tools\nKeep your ideas flowing: Press the Empowering Key to access a suite of presentation tools. Acer SmartFormat technology broadens your thoughts by offering instant projection of wide-format content. When you're done, Acer Instant Pack1 lets you unplug immediately. Even replacing ceiling-mounted lamps is easy on side- or top-loading models.\n\nSmart savings\nPresentation after presentation, you can cut costs and enjoy longer lamp life. Conserve energy and save more with Acer EcoProjection technology, decreasing power use by up to 90% -- to half a watt -- in standby mode. Optional power-saving mode and auto-shutdown offer even greater savings. Your bottom line is better than projected.","https://images.icecat.biz/img/gallery/21576283_3424.jpg|https://images.icecat.biz/img/gallery/21576283_3973.jpg|https://images.icecat.biz/img/gallery/21576283_245.jpg|https://images.icecat.biz/img/gallery/21576283_7006.jpg","420x380|420x380|420x380|420x380","|||","","","","","","","","","","Projector","Projector brightness: 3100 ANSI lumens","Projection technology: DLP","Projector native resolution: WXGA (1280x800)","Contrast ratio (typical): 17000:1","Native aspect ratio: 16:10","Screen size compatibility: 27 - 300""","Supported aspect ratios: 16:10","Number of colors: 1.073 billion colors","Keystone correction, horizontal: -40°","Keystone correction, vertical: 40°","Horizontal synchronization (max): 100 kHz","Vertical synchronization (max): 0.12 kHz","Light source","Service life of light source: 5000 h","Service life of light source (economic mode): 6000 h","Lamp type: OSRAM","Lens system","Digital zoom: 2x","Video","Analog signal format system: NTSC, PAL, SECAM","Full HD: No","Ports & interfaces","AC (power) in: Yes","Network","Ethernet LAN: No","Multimedia","Built-in speaker(s): Yes","RMS rated power: 2 W","Number of built-in speakers: 1","Design","Product type: Standard throw projector","Market positioning: Presentation","Product color: Black","Placement: Desktop","Display","Built-in display: No","Power","Power source: AC","AC input voltage: 110 - 220 V","Weight & dimensions","Weight: 5.51 lbs (2.5 kg)","Width: 12.4"" (314 mm)","Depth: 8.78"" (223 mm)","Height: 3.66"" (93 mm)","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Other features","Maximum digital resolution: 1920 x 1200 pixels"