"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","22631100","","Philips","233V5LHSB2/00","22631100","8712581720384","Computer Monitors","222","","","LCD monitor with SmartControl Lite 233V5LHSB2/00","20240531093519","ICECAT","1","135865","https://images.icecat.biz/img/gallery/img_22631100_high_1482465048_2718_3788.jpg","1300x1402","https://images.icecat.biz/img/gallery_lows/img_22631100_low_1482465049_2873_3788.jpg","https://images.icecat.biz/img/gallery_mediums/img_22631100_medium_1482465048_5743_3788.jpg","https://images.icecat.biz/img/gallery_thumbs/img_22631100_thumb_1482465049_9098_3788.jpg","","","Philips 233V5LHSB2/00 computer monitor 23"" 1920 x 1080 pixels Full HD LCD Black","V-line, 23"", TFT-LCD, 16:9, 1920 x 1080, 5 ms, 200 cd/m², 16.7 M, 3.50 kg, Black","Philips 233V5LHSB2/00, 23"", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black","Philips 233V5LHSB2/00. Display diagonal: 23"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black","Great LED images in vivid colors\nEnjoy vivid LED pictures on this Philips display. Equipped with SmartControl lite, it’s a great choice!\n\nEasy display performance tuning with SmartControl Lite\nSmartControl Lite is the next generation 3D icon based GUI monitor control software. This allows user to fine-tune most parameters of the monitor like Color, Brightness, screen calibration, Multi-media, ID management, etc with the mouse.\n\nSmartContrast for rich black details\nSmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.\n\n16:9 Full HD display for best viewing experience\nThe Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future proof as it supports 1080p signals from all sources, including the most recent like Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colors.\n\nHDMI-ready for Full HD entertainment\nA HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input, high quality digital video and audio signals all transmitted over a single cable from a PC or any number of AV sources including set-top boxes, DVD players and A/V receivers and video cameras.\n\nMercury Free eco-friendly display\nPhilips monitors with LED backlighting are free of Mercury content, one of the most toxic natural substances which affects humans and animals. This allows for a eco-friendly display through out its life-cycle from manufacturing to disposal.\n\nLED technology for vivid colors\nWhite LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of LCD backlight, resulting in super high contrast ratio. It also gives superior color reproduction thanks to consistent brightness across the screen.","https://images.icecat.biz/img/gallery/img_22631100_high_1482465048_2718_3788.jpg","1300x1402","","","","","","","","","","V-line|23""/58.4 cm","Display","Display diagonal: 23""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LCD","Touchscreen: No","HD type: Full HD","Panel type: TFT","Contrast ratio (typical): 600:1","Display number of colors: 16.78 million colors","Backlight type: W-LED","Display brightness (typical): 200 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Viewing angle, horizontal: 90°","Viewing angle, vertical: 50°","Pixel pitch: 0.0104 x 0.0104"" (0.265 x 0.265 mm)","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Colour gamut standard: sRGB","3D: No","Design","Product color: Black","Certification: RoHS, BSMI, CE Mark, cETLus, FCC Class B, GOST, PSB, SASO, SEMKO, TUV/ISO9241-307, WEEE","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","HDCP: Yes","DC-in jack: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Power","Power consumption (typical): 17.97 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating altitude: 0 - 144"" (0 - 3.66 m)","Non-operating altitude: 0 - 480"" (0 - 12.2 m)","Relative humidity: 20 - 80%","Weight & dimensions","Width (with stand): 21.5"" (547 mm)","Depth (with stand): 8.62"" (219 mm)","Height (with stand): 16.4"" (416 mm)","Weight (with stand): 7.72 lbs (3.5 kg)","Width (without stand): 21.5"" (547 mm)","Depth (without stand): 2.09"" (53 mm)","Height (without stand): 13.4"" (340 mm)","Weight (without stand): 6.9 lbs (3.13 kg)","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Other features","Display: LCD","TV tuner integrated: No","Mean time between failures (MTBF): 30000 h"