"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","30641123","","Canon","E1CNEOS5DM3KT1","30641123","0845251037128|845251037128","Digital Cameras","575","EOS","","5D Mark III + EF 24-105mm","20190404141645","ICECAT","","81285","https://images.icecat.biz/img/gallery/img_30641123_high_1472640014_6091_7091.jpg","529x380","https://images.icecat.biz/img/gallery_lows/img_30641123_low_1472640014_829_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_30641123_medium_1472640014_7041_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30641123_thumb_1472640014_9108_7091.jpg","","","Canon EOS 5D Mark III + EF 24-105mm SLR Camera Kit 22.3 MP CMOS 5760 x 3840 pixels Black","EOS 5D MARK III + EF 24-105mm Lens Bundle Deal, 22.3MP, 3:2, 36 x 24 mm CMOS, DIGIC 5, 3.2""LCD, Full HD (1080, 30fps), 30 - 1/8000 sec, 950g, Black","Canon EOS 5D Mark III + EF 24-105mm, 22.3 MP, 5760 x 3840 pixels, CMOS, 4.3x, Full HD, Black","Canon EOS 5D Mark III + EF 24-105mm. Camera type: SLR Camera Kit, Megapixel: 22.3 MP, Sensor type: CMOS, Maximum image resolution: 5760 x 3840 pixels. ISO sensitivity (max): 25600. Optical zoom: 4.3x. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3.2"". Viewfinder type: Electronic. PictBridge. Weight: 33.5 oz (950 g). Product color: Black","Full-frame 22.3-megapixel sensor\nCapture high-quality images that are full of detail with a 22.3 megapixel CMOS sensor and DIGIC 5+ image processor. Colours are bright but natural, and fine detail is preserved even in dark shadow areas and bright highlights.\n\nHigh-quality performance, even in low light\nThe EOS 5D Mark III delivers superb picture quality whatever the lighting conditions. Keep shooting hand-held even after the sun goes down, thanks to an ISO 100–25,600 sensitivity range (extendable to ISO 102,400).\n\n61-point wide-area autofocus\nFocus quickly and accurately, even on off-centre subjects, with a 61 point wide-area autofocus system. 41 cross-type points (five of which are extra sensitive double-cross type) ensure highly accurate tracking of moving objects.\n\nHigh-speed continuous shooting\nKeep up with the action at 6fps, recording up to 16,270 continuous JPEG images to a UDMA mode 7 card in a single burst.\n\nHigh dynamic range imaging\nPreserve detail in highlight and shadow areas with in-camera HDR image creation.\n\nFull-HD video with manual control\nEnjoy high quality Full HD video at 1080p resolution. Use manual controls and Canon’s comprehensive EF lens range to achieve cinematic visual effects.\n\nGreat quality sound\nGive your video footage the soundtrack it deserves. The EOS 5D Mark III records digital stereo sound at 48KHz and offers manual control over audio level. A standard 3.5mm mic socket enables the use of third-party microphones; a headphone socket permits audio monitoring while recording.\n\nIn-camera editing functions\nBegin your digital editing workflow before you arrive back home. Rate your images on a scale of one to five and compare two images simultaneously on screen. Use in-camera Raw processing to explore creative possibilities – such as black & white conversion and retrospective white balance.\n\nBuilt to go anywhere\nA magnesium chassis provides strength and durability without adding weight. Weather sealing offers protection against dust and moisture.","https://images.icecat.biz/img/gallery/img_30641123_high_1472640014_6091_7091.jpg|https://images.icecat.biz/img/gallery/img_30641123_high_1472640015_0179_7091.jpg|https://images.icecat.biz/img/gallery/img_30641123_high_1472640015_3252_7091.jpg|https://images.icecat.biz/img/gallery/img_30641123_high_1472640015_8485_7091.jpg","529x380|200x277|569x449|580x475","|||","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 22.3 MP","Sensor type: CMOS","Maximum image resolution: 5760 x 3840 pixels","Still image resolution(s): 640 x 480,720 x 480,1280 x 720,1920 x 1080,1920 x 1280,2880 x 1920","Image stabilizer: Yes","Supported aspect ratios: 3:2","Total megapixels: 23.4 MP","Image sensor size (W x H): 1.42 x 0.945"" (36 x 24 mm)","Lens system","Optical zoom: 4.3x","Maximum aperture number: 22","Lens structure (elements/groups): 18/13","Lens type: Standard zoom","Number of diaphragm blades: 8","Lens mount interface: Canon EF","Focusing","Focus: TTL","Auto focusing (AF) modes: Spot Auto Focus","Auto Focus (AF) points: 61","Auto Focus (AF) points selection: Auto, Manual","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 25600","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 5EV (1/3EV step)","ISO sensitivity: 100, 3200, 12800, 25600","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/8000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Red-eye reduction","Flash exposure lock: Yes","External flash connector: Yes","Flash sync-speed: 0.005 s","Flash exposure compensation: Yes","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MOV","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: LCD","Display diagonal: 3.2""","Display resolution (numeric): 1040000 pixels","Vari-angle LCD display: Yes","Field of view: 170%","Viewfinder","Viewfinder type: Electronic","Magnification: 0.71x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","DC-in jack: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade","Scene modes: Portrait, Landscape","Shooting modes: Aperture priority, Auto, Manual, Shutter priority","Photo effects: Black&White, Neutral","Self-timer delay: 2,10 s","Direct printing: Yes","Multi-shot: Yes","Image processor: DIGIC 5","Design","Product color: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 950 shots","Battery type: LP-E6","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Weight & dimensions","Width: 5.98"" (152 mm)","Depth: 3.01"" (76.4 mm)","Height: 4.58"" (116.4 mm)","Weight: 33.5 oz (950 g)","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: USB","Battery charger included: Yes","Batteries included: Yes","Other features","Built-in flash: Yes","Digital SLR: Yes","HDMI ports quantity: 1","Power source type: Battery","Aperture priority AE: Yes"