"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","360193","","Neomounts","FPMA-W115","360193","3609740153785|8717371441296","TV Mounts","1056","","","Neomounts tv wall mount","20240523172543","ICECAT","1","898801","https://images.icecat.biz/img/gallery/48f04f592d87c1b4fc78eae22ce0a9aa.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/48f04f592d87c1b4fc78eae22ce0a9aa.jpg","https://images.icecat.biz/img/gallery_mediums/48f04f592d87c1b4fc78eae22ce0a9aa.jpg","https://images.icecat.biz/img/gallery_thumbs/48f04f592d87c1b4fc78eae22ce0a9aa.jpg","http://objects.icecat.biz/objects/mmo_360193_1716477941_4195_1096283.pdf","http://objects.icecat.biz/objects/mmo_360193_1560623604_8969_30932.pdf","Neomounts FPMA-W115 TV mount 40"" Silver","Neomounts TV/Monitor Wall Mount (1 pivot & tiltable) for 10""-40"" Screen - Silver","Neomounts FPMA-W115, 10"", 40"", 1.97 x 1.97"" (50 x 50 mm), 7.87 x 7.87"" (200 x 200 mm), 0 - 30°, Silver","Neomounts FPMA-W115. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 10"", Maximum screen size: 40"", Minimum VESA mount: 1.97 x 1.97"" (50 x 50 mm), Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm). Tilt angle range: 0 - 30°, Distance to the wall (max): 3.54"" (9 cm). Product color: Silver","The Neomounts wall mount, model FPMA-W115 is a tilt- and swivel wall mount for flat screens up to 40"" (102 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished. \n\nNeomounts' tilt (13°) and swivel (30°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is 7,5 centimetres deep.\n\nNeomounts FPMA-W115 has one pivot point and is suitable for screens up to 40"" (102 cm). The weight capacity of this product is 20 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/48f04f592d87c1b4fc78eae22ce0a9aa.jpg|https://images.icecat.biz/img/gallery/b375380c453861927abf16b2a42a78db.jpg|https://images.icecat.biz/img/gallery/360193_6781925452.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","Mounting","Maximum weight capacity: 44.1 lbs (20 kg)","Maximum screen size: 40""","Mounting type: Wall","Minimum VESA mount: 1.97 x 1.97"" (50 x 50 mm)","Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm)","Minimum screen size: 10""","Panel mounting interface: 75 x 75,100 x 100,200 x 100,200 x 200","Number of displays supported: 1","Ergonomics","Tilt angle range: 0 - 30°","Swivel angle: 30°","Distance to the wall (max): 3.54"" (9 cm)","Design","Product color: Silver","Compatibility: LCD/LED/TFT","Technical details","Country of origin: China","Packaging data","Package width: 8.86"" (225 mm)","Package depth: 3.15"" (80 mm)","Package height: 8.86"" (225 mm)","Logistics data","Master (outer) case width: 18.5"" (470 mm)","Master (outer) case length: 9.84"" (250 mm)","Master (outer) case height: 17.7"" (450 mm)","Master (outer) case weight: 31.1 lbs (14.1 kg)","Master (outer) case net weight: 28.2 lbs (12.8 kg)","Quantity per master (outer) case: 16 pc(s)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 192 pc(s)","Technical details","Package net weight: 3.33 lbs (1.51 kg)","Other features","Mounting interface: VESA"