"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","457240","","Neomounts","FPMA-W110","457240","8717371441265|5054533720909","TV Mounts","1056","","","Neomounts tv wall mount","20240523172451","ICECAT","1","973804","https://images.icecat.biz/img/gallery/698a78e005e484e8b0d17c6d55b2ef85.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/698a78e005e484e8b0d17c6d55b2ef85.jpg","https://images.icecat.biz/img/gallery_mediums/698a78e005e484e8b0d17c6d55b2ef85.jpg","https://images.icecat.biz/img/gallery_thumbs/698a78e005e484e8b0d17c6d55b2ef85.jpg","http://objects.icecat.biz/objects/mmo_457240_1716477884_3672_4071025.pdf","http://objects.icecat.biz/objects/mmo_457240_1716477884_6246_4071025.pdf","Neomounts FPMA-W110 TV mount 40"" Silver","Neomounts TV/Monitor Ultrathin Wall Mount (fixed) for 10""-40"" Screen - Silver","Neomounts FPMA-W110, 10"", 40"", 77.2 lbs (35 kg), 1.97 x 1.97"" (50 x 50 mm), 7.87 x 7.87"" (200 x 200 mm), Silver","Neomounts FPMA-W110. Maximum weight capacity: 77.2 lbs (35 kg), Minimum screen size: 10"", Maximum screen size: 40"", Minimum VESA mount: 1.97 x 1.97"" (50 x 50 mm), Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm). Distance to the wall (min): 0.669"" (1.7 cm), Distance to the wall (max): 0.709"" (1.8 cm). Product color: Silver","The Neomounts wall mount, model FPMA-W110 is a fixed wall mount for flat screens up to 40"" (102 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 1,8 centimetres. \n\nNeomounts FPMA-W110 is suitable for screens up to 40"" (100 cm). The weight capacity of this product is 35 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema. \n\nAll installation material is included with the product. The product can be locked by 2 screws on the below part of the plate.","https://images.icecat.biz/img/gallery/698a78e005e484e8b0d17c6d55b2ef85.jpg|https://images.icecat.biz/img/gallery/265d6fe6be020491650a03d20a57c83c.jpg|https://images.icecat.biz/img/gallery/457240_8496674864.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","Mounting","Maximum weight capacity: 77.2 lbs (35 kg)","Maximum screen size: 40""","Mounting type: Wall","Minimum VESA mount: 1.97 x 1.97"" (50 x 50 mm)","Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm)","Minimum screen size: 10""","Panel mounting interface: 50 x 50 mm","Number of displays supported: 1","Ergonomics","Distance to the wall (max): 0.709"" (1.8 cm)","Distance to the wall (min): 0.669"" (1.7 cm)","Design","Product color: Silver","Compatibility: LCD/LED/TFT","Technical details","Country of origin: China","Packaging data","Package width: 9.25"" (235 mm)","Package depth: 0.984"" (25 mm)","Package height: 10.4"" (265 mm)","Logistics data","Master (outer) case width: 10.2"" (260 mm)","Master (outer) case length: 9.45"" (240 mm)","Master (outer) case height: 11"" (280 mm)","Master (outer) case weight: 46.3 lbs (21 kg)","Master (outer) case net weight: 42.8 lbs (19.4 kg)","Quantity per master (outer) case: 10 pc(s)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 480 pc(s)","Technical details","Package net weight: 4.28 lbs (1.94 kg)"