"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","486630","","Seagate","ST3200820AS?20PK","486630","","Internal Hard Drives","219","Desktop HDD","","Barracuda 7200.10 200GB Serial ATA II 7200RPM 8MB 20pk bulk","20240307153452","ICECAT","","87335","https://images.icecat.biz/img/norm/high/484201-6666.jpg","200x177","https://images.icecat.biz/img/norm/low/484201-6666.jpg","https://images.icecat.biz/img/gallery_mediums/img_484201_medium_1480933779_149_26509.jpg","https://images.icecat.biz/thumbs/484201.jpg","","","Seagate Desktop HDD Barracuda 7200.10 200GB Serial ATA II 7200RPM 8MB 20pk bulk 3.5""","Barracuda 7200.10 200GB Serial ATA II 7200RPM 8MB 20pk bulk","Seagate Desktop HDD Barracuda 7200.10 200GB Serial ATA II 7200RPM 8MB 20pk bulk, 3.5"", 200 GB, 7200 RPM","Seagate Desktop HDD Barracuda 7200.10 200GB Serial ATA II 7200RPM 8MB 20pk bulk. HDD size: 3.5"", HDD capacity: 200 GB, HDD speed: 7200 RPM","The Barracuda 7200.10 is the largest, most reliable disc drive around. New perpendicular recording technology supports vertically stored data bits, enabling increased areal density and dependability for workstations and performance PCs. Additionally, the Barracuda 7200.10 is available in SATA 3Gb/s, SATA 1.5Gb/s and ATA/100 interfaces.\r\n\r\nPerpendicular Recording\r\nPerpendicular Recording increases data density while decreasing moving parts for a more dependable drive.\r\n\r\nSerial ATA 3Gb/s (300MB/s)\r\nThis product is configurable from SATA 1.5Gb/s to SATA 3Gb/s for easy interoperability.\r\n\r\nAdaptive Fly Height\r\nAdaptive Fly Height offers consistent read/write performance from the beginning to end of your computing workloads.\r\n\r\nClean Sweep\r\nClean Sweep automatically calibrates your drive each time you power up.\r\n\r\nDirected Offline Scan\r\nDirected Offline Scan runs diagnostics when storage access is not required.\r\n\r\nSeagate SoftSonic\r\nSeagate SoftSonic motor enables whisper-quiet operation.\r\n\r\nEnhanced G-Force\r\nEnhanced G-Force Protection defends against handling damage.\r\n","https://images.icecat.biz/img/norm/high/484201-6666.jpg","200x177","","","","","","","","","","Features","HDD size: 3.5""","HDD capacity: 200 GB","HDD speed: 7200 RPM","Interface: Serial ATA II","Storage drive buffer size: 8 MB","Average latency: 4.16 ms","Bytes per sector: 512","Compatible products: PCs","Power","Power consumption (standby): 0.8 W","Operating voltage: 5 / 12 V","Start-up current: 2.8 A","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating shock: 68 G","Non-operating shock: 300 G","Weight & dimensions","Width: 4"" (101.6 mm)","Height: 1.03"" (26.1 mm)","Depth: 5.79"" (147 mm)","Weight: 20.5 oz (580 g)","Other features","Dimensions (WxDxH): 4 x 5.79 x 1.03"" (101.6 x 147 x 26.1 mm)","Internal: Yes","Mac compatibility: No","Data transfer rate: 3 Gbit/s","USB powered: No","External power adapter: No","Acoustic pressure emissions: 27 dB"