"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","505143","","Epson","V11H177040DA","505143","","Data Projectors","567","","","EMP-X3","20240118173133","ICECAT","","140142","https://images.icecat.biz/img/gallery/505143_4361.jpg","567x305","https://images.icecat.biz/img/gallery_lows/505143_4361.jpg","https://images.icecat.biz/img/gallery_mediums/505143_4361.jpg","https://images.icecat.biz/img/gallery_thumbs/505143_4361.jpg","","","Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)","Epson EMP-X3","Epson EMP-X3, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, 85%","Epson EMP-X3. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Offset: 100%. Noise level: 30 dB. Market positioning: Home cinema","The ideal projector - at work, in a classroom, on the move or at home\r\n\r\n\r\nStylish, lightweight, compact and easy to use, the Epson EMP-X3 multi-functional projector is ideal for office, education or mobile use. Ready to display in just 4 seconds, it's one of the quickest projectors on the market. \r\n\r\nVersatile, affordable and packed with the latest Epson technology \r\n\r\nThe Epson EMP-X3 multi-purpose projector combines high quality performance with the latest Epson technology, in a sleek, stylish, easy to use projector. The new Epson EMP-X3 has been designed to provide you with a compact, easily transportable projector which comes with its own carry-case.At just 2.6Kg, it is also one of the lightest projectors in its class. As well as desktop and mobile capability, the Epson EMP-X3 comes with enhanced installation features, making it great as a permanent fixture for meetings, training or educational use. \r\n\r\nQuick Start and Instant Off \r\n\r\nIf increased time constraints in business seem to add to your daily pressures, you'll be delighted that the Epson EMP-X3 projector takes only 4 seconds before information begins to be displayed. It also benefits from the Instant Off feature so there's no waiting around after you have finished. \r\n\r\nMulti-media capability \r\n\r\nThe Epson EMP-X3 supports SXGA PC signals, as well as being High Definition compatible, allowing you to view higher resolution images and movies. Optional cables allow you to connect to other media, such as DVD players and digital cameras, bringing to life any presentation in rich, multi-media formats. \r\n\r\nE-TORL technology \r\n\r\nOur patented E-TORL lamp ensures clear visibility even in light rooms giving increased brightness for lower pwer consumption than standard lamps. Smaller, brighter, more energy efficient, the E-TORL is tomorrow's lamp, today. \r\n\r\nReal home cinema experience \r\n\r\nWhatever types of movies you love, you'll love the way the Epson EMP-X3 gives you the sharpest, clearest, most natural looking images. Our patented 3LCD technology gives you the brightest, richest colours and perfectly smooth video playback. \r\n\r\nWith 16:9 movie format compatibility and wide angle lens, even small projection distances create a satisfying big screen effect. \r\n\r\n","https://images.icecat.biz/img/gallery/505143_4361.jpg","567x305","","","","","","","","","","","Projector","Projector brightness: 2000 ANSI lumens","Projection technology: LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 400:1","Number of colors: 16.78 million colors","Uniformity: 85%","Horizontal scan range: 15 - 92 kHz","Vertical scan range: 50 - 85 Hz","Light source","Light source type: Lamp","Service life of light source: 2000 h","Lamp type: UHE","Lamp power: 170 W","Lens system","Offset: 100%","Features","Noise level: 30 dB","Design","Market positioning: Home cinema","Display","Display: LCD","Display resolution: 1024 x 768 pixels","Power","Power consumption (typical): 240 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Weight: 5.73 lbs (2.6 kg)","Other features","Aspect ratio: 4:3","Package dimensions (WxDxH): 12.9 x 9.69 x 3.86"" (327 x 246 x 98 mm)","Audio input: RCA x 2","Audio output: 1W","Dimensions (WxDxH): 12.9 x 9.69 x 3.39"" (327 x 246 x 86 mm)","Power requirements: 100 - 240V ±10%, 50 / 60Hz AC","Lens system: F:1.60 - 1.74; f:18.4 - 22.12","Horizontal resolution: 560 lines","Video in: Mini D-sub 15pin x 1","Digital keystone correction: -30 - +30","I/O ports: USB B x1, RCA x 1, Mini DIN, Mini D-sub 15pin"