"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","55184083","","Philips","HC3520/13","55184083","8710103842835|8710103867890","Hair Trimmers/Clippers","1405","HAIRCLIPPER Series 3000","","Stainless steel blades hair clipper","20240308090754","ICECAT","1","94526","https://images.icecat.biz/img/gallery/44544012_7720388047.jpg","2400x2400","https://images.icecat.biz/img/gallery_lows/44544012_7720388047.jpg","https://images.icecat.biz/img/gallery_mediums/44544012_7720388047.jpg","https://images.icecat.biz/img/gallery_thumbs/44544012_7720388047.jpg","http://objects.icecat.biz/objects/mmo_55184083_1575670893_1982_13844.pdf","","Philips HAIRCLIPPER Series 3000 HC3520/13 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)","Hairclipper, 13 length settings, 75 min, 0.5-23mm, 100-240V, NiMH","Philips HAIRCLIPPER Series 3000 HC3520/13, Black, Gray, 0.0197"" (0.5 mm), 0.906"" (2.3 cm), 1.61"" (4.1 cm), Stainless steel, AC/Battery","Philips HAIRCLIPPER Series 3000 HC3520/13. Product color: Black, Gray, Minimum hair length: 0.0197"" (0.5 mm), Maximum hair length: 0.906"" (2.3 cm). Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in battery. Width: 2.76"" (70 mm), Depth: 5.51"" (140 mm), Height: 8.82"" (224 mm)","Trim-n-Flow technology for continuous cutting\nOur new, innovative comb is designed to prevent hair from getting stuck in the clipper. Cut your hair from start to finish without interruption.\n\nDouble-sharpened blades for 2 times faster cutting\nPower through any type of hair with our advanced DualCut technology: an innovative two-sided cutting element that cuts hair twice as fast as one-sided blades.\n\nSelf-sharpening stainless steel blades\nSelf-sharpening stainless steel blades are incredibly long-lasting. Even after 5 years, they cut just like they did on day one.\n\nEasily select and lock-in 13 length settings: 0.5 to 23 mm\nSimply select and lock in the length you want. The adjustable comb has 12 lock-in length settings from 1 mm to 23 mm, with precisely 2 mm between each length. Remove the comb entirely for a close 0.5 mm trim.\n\n75 minutes of cordless use after an 8-hour charge\nThe hairclipper's powerful NiMH battery provides up to 75 minutes of cordless power after 8 hours of charging, giving you maximum power and freedom.\n\nErgonomic handle for more comfort and control\nThe HAIRCLIPPER Series 3000 is designed to be comfortable to use, convenient to handle and easy to operate. The special texture and grip allow you to easily move the clipper and cut all around your head.\n\nQuick release blades for easy cleaning\nSimply click to release the detachable head to quickly release and clean the blades.\n\nZero maintenance, no oil needed\nNo oil needed, for easy maintenance and to save you time.\n\n2 year guarantee plus 3 extra years when you register online\nAll of our grooming products are built to last. They come with a worldwide guarantee and worldwide voltage compatibility. Simply register your clipper at www.philips.com/5years to receive an additional 3 years on top of your standard 2-year Philips guarantee, giving you a 5-year worldwide warranty in total.","https://images.icecat.biz/img/gallery/44544012_7720388047.jpg|https://images.icecat.biz/img/gallery/55184083_2727842753.jpg","2400x2400|1433x2400","|","","","","","","","","","Performance","Product color: Black, Gray","Number of length steps: 13","Minimum hair length: 0.0197"" (0.5 mm)","Maximum hair length: 0.906"" (2.3 cm)","Cutter width: 1.61"" (4.1 cm)","Self-sharpening blade: Yes","Blade material: Stainless steel","Removable blade: Yes","Ergonomics","Ergonomic design: Yes","Handle(s): Yes","Cordless: Yes","Washable: Yes","Power","Power source: AC/Battery","Operating time: 75 min","Rechargeable: Yes","Battery type: Built-in battery","Charging time: 8 h","Battery technology: Nickel-Metal Hydride (NiMH)","AC input voltage: 100 - 240 V","Battery","Rechargeable battery: Yes","Weight & dimensions","Width: 2.76"" (70 mm)","Depth: 5.51"" (140 mm)","Height: 8.82"" (224 mm)","Weight: 9.67 oz (274 g)","Packaging content","Cleaning brush: Yes","Hair comb: Yes","Other features","Maintenance-free: No"