"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","5761789","","TP-Link","TL-WN822N V5","5761789","0845973050542|845973050542|0745449833986|745449833986","Network Cards","182","","","TL-WN822N","20230807131157","ICECAT","1","490672","https://images.icecat.biz/img/gallery/5761789_8431086147.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/5761789_8431086147.jpg","https://images.icecat.biz/img/gallery_mediums/5761789_8431086147.jpg","https://images.icecat.biz/img/gallery_thumbs/5761789_8431086147.jpg","","http://objects.icecat.biz/objects/mmo_5761789_1641979247_26_6310.pdf","TP-Link TL-WN822N WLAN 300 Mbit/s","300Mbps, Mini USB 2.0, 2.400-2.4835GHz, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b","TP-Link TL-WN822N, Wireless, Mini-USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, White","TP-Link TL-WN822N. Connectivity technology: Wireless, Host interface: Mini-USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Antenna type: 2x Omni, Product color: White","Boost Wi-Fi Coverage,\nBoost Surfing\nExperience\n300Mbps High Gain\nWireless USB Adapter\n\nStronger Coverage with High-Gain External Antennas\nThe TL-WN822N has two high-gain external antennas to insure stronger signal transmission and reception, which helps you to access a stable Wi-Fi connection across your home, even when your router is on a different floor.\n\nEasy Use with a Friendly Design\nThe desktop-style design is beneficial for the signal reception in various application environments. TL-WN822N also provides 1.5m USB extension cable, which is convenient for your installation, even for the desktop equipment.\n\nEasy Setup\nA friendly user interface on a CD for simple installation\n\nWPS Button\nEasy wireless security encryption at a push of the WPS button\n \nOperating System\nSupports Windows, Mac OS, Linux","https://images.icecat.biz/img/gallery/5761789_8431086147.jpg|https://images.icecat.biz/img/gallery/5761789_3618388316.jpg|https://images.icecat.biz/img/gallery/5761789_0747954301.jpg|https://images.icecat.biz/img/gallery/5761789_7032265413.jpg|https://images.icecat.biz/img/gallery/5761789_2045606690.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: Mini-USB","Interface: WLAN","USB ports quantity: 1","USB version: 2.0","Network","Maximum data transfer rate: 300 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","WLAN data transfer rates supported: 11,54,300 Mbit/s","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK","Design","Internal: No","Product color: White","Antenna: Yes","Antenna design: External","Antenna type: 2x Omni","Antenna direction type: Omni-directional","Antenna gain level (max): 3 dBi","Receiver sensitivity: 270M: -68dBm@10% PER\n130M: -68dBm@10% PER\n108M: -68dBm@10% PER\n54M: -68dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -90dBm@8% PER","Certification: CE, FCC, RoHS","System requirements","Compatible operating systems: Windows 2000 / XP / Vista / 7","Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 3.54"" (90 mm)","Depth: 2.68"" (68 mm)","Height: 0.661"" (16.8 mm)","Packaging data","Package width: 7.87"" (200 mm)","Package depth: 5.91"" (150 mm)","Package height: 1.54"" (39 mm)","Package weight: 7.41 oz (210 g)","Packaging content","Cables included: USB","Resource CD: Yes","Quick installation guide: Yes","Logistics data","Harmonized System (HS) code: 85176990","Other features","Gain: 3 dBi","Compliance industry standards: IEEE 802.11b/g/n","Dimensions (WxDxH): 3.54 x 2.68 x 0.661"" (90 x 68 x 16.8 mm)","Cable length: 59.1"" (1.5 m)","Operating temperature (T-T): 32 - 104 °F","Dimensions (W x D x H) (imperial): 3.5 x 2.7 x 0.7"""