"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","77288180","","Epson","C31CB75014JN","77288180","8715946672755","POS Printers","1675","","","FP-81II RT (014JN)","20240309140425","ICECAT","1","65077","https://images.icecat.biz/img/gallery/31544198_6362.jpg","347x288","https://images.icecat.biz/img/gallery_lows/31544198_6362.jpg","","https://images.icecat.biz/img/gallery_thumbs/31544198_6362.jpg","","","Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer","","Epson FP-81II RT (014JN), Direct thermal, POS printer, 203 x 203 DPI, 150 mm/sec, 0.0492 x 0.118"" (1.25 x 3 mm), ANK","Epson FP-81II RT (014JN). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27"" (8.3 cm), Supported paper width: 79.5 mm. Connectivity technology: Wired, USB connector: USB Type-A / Mini-USB Type-B, Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts, Ribbon life: 100 million characters","","https://images.icecat.biz/img/gallery/31544198_6362.jpg","347x288","","","","","","","","","","Printing","Print technology: Direct thermal","Type: POS printer","Color: No","Maximum resolution: 203 x 203 DPI","Print speed: 150 mm/sec","Character size: 0.0492 x 0.118"" (1.25 x 3 mm)","Character sets: ANK","Paper handling","Maximum roll diameter: 3.27"" (8.3 cm)","Supported paper width: 79.5 mm","Ports & interfaces","Connectivity technology: Wired","USB port: Yes","Serial interface: Yes","USB 2.0 ports quantity: 2","USB connector: USB Type-A / Mini-USB Type-B","Serial interface type: RS-232","Serial ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Standard interfaces: Ethernet, RS-232, USB 2.0","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Features","Mean time between failures (MTBF): 360000 h","Cutter: Yes","Autocutter durability: 1.5 million cuts","Built-in processor: Yes","Ribbon life: 100 million characters","Built-in sensors details: Paper-end , Near-paper , Cover sensor open","Certification: CE, TÜV, EN55022 Class A","Design","Product color: Gray","Built-in display: Yes","Display type: LCD","Display resolution: 128 x 38 pixels","Power","Power source type: AC","AC input voltage: 24 V","Operational conditions","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 5.51"" (140 mm)","Depth: 7.83"" (199 mm)","Height: 5.75"" (146 mm)","Weight: 3.97 lbs (1.8 kg)","Packaging data","Cables included: AC","Quantity per pack: 1 pc(s)","Packaging content","Quick start guide: Yes","AC adapter included: Yes","Other features","Buffer size: 4 KB"