"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88" "","","120223014","","upcycle it","LT2323P-REF","120223014","","电脑 平板显示器","222","","","Lenovo ThinkVision LT2323p (Refurbished) A","20240504173332","ICECAT","","17984","https://images.icecat.biz/img/gallery/885cd81344b5d54b57dca8cb2b0340d6332ad7f9.jpg","630x552","https://images.icecat.biz/img/gallery_lows/afb469138d2acbf93e31fbbe9a2d3de1c84cb616.jpg","https://images.icecat.biz/img/gallery_mediums/28421135e4699be54df1f16f892b1d91628353d2.jpg","https://images.icecat.biz/img/gallery_thumbs/a39ab7161dae705c9c4f8c908b8ad106c5173ce1.jpg","","","upcycle it Lenovo ThinkVision LT2323p (Refurbished) A LED display 58.4 cm (23"") 1920 x 1080 像素 Full HD 液晶显示 黑色","","upcycle it Lenovo ThinkVision LT2323p (Refurbished) A, 58.4 cm (23""), 1920 x 1080 像素, Full HD, 液晶显示, 5 毫秒, 黑色","upcycle it Lenovo ThinkVision LT2323p (Refurbished) A. 显示器尺寸(对角长): 58.4 cm (23""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD, 显示技术: 液晶显示, 响应时间: 5 毫秒, 原机长宽比: 16:9, 视角,水平: 170°, 视角,垂直: 160°. 内置USB集线器, USB集线器版: 2.0. VESA 安装支架. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/885cd81344b5d54b57dca8cb2b0340d6332ad7f9.jpg|https://images.icecat.biz/img/gallery/6dcace01de25e9a1c30e19deef9d0290162b2e13.jpg","630x552|626x612","|","","","","","","","","","显示器","显示器尺寸(对角长): 58.4 cm (23"")","显示器分辨率: 1920 x 1080 像素","原机长宽比: 16:9","显示技术: 液晶显示","触摸屏: 不","HD 类型: Full HD","面板类型: 薄膜场效应晶体管(TFT)","屏幕形状: 平面屏幕显示器","对比度: 1000:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","LED背光源: 是","显示亮度(一般): 250 cd/m²","响应时间: 5 毫秒","支持图形分辨率: 1920 x 1080 (HD 1080)","长宽比: 16:9","视角,水平: 170°","视角,垂直: 160°","像素: 0.265 x 0.265 mm","像素密度: 96 ppi","可视尺寸,横向: 47.4 cm","可视尺寸,纵向: 29.6 cm","色域: 72%","性能","NVIDIA® G-SYNC 技术配置: 不","AMD FreeSync: 不","多媒体","内置扬声器: 不","内置摄像头: 不","设计","市场定位: 商务型","产品色彩: 黑色","翻新: 是","翻新等级: Grade A","认证: ISO, WEEE, RoHS, REACH, EuP, ULE Gold, CSC, TCO, GHG, ECO","遵守工业标准: DDC/CI","端口 & 界面","内置USB集线器: 是","USB集线器版: 2.0","USB Type-A 下游端口数量: 4","VGA(D-SUB)端口数量: 1","DisplayPort 数量: 1","AC(电源)输入: 是","联网","蓝牙: 不","以太网连接器: 不","人体工程学","VESA 安装支架: 是","线缆锁插槽: 是","高度调整: 不","VESA 安装系统兼容界面: 100 x 100 mm","笔记本钢缆锁插槽类型: Kensington","枢轴: 是","旋转: -45 - 45°","倾角范围: -5 - 30°","屏幕显示: 是","屏幕显示 (OSD)语言: 简体中文, 德语, 英语, 西班牙语, 法语, 意大利语, 日语, 俄语","OSD语言数: 8","液晶显示器指示灯: 是","能量控制","功耗(一般操作): 20 W","功耗(待机): 0.5 W","功耗(最大): 38 W","交流电(AC)输入电压: 96 - 264 V","环境条件","运行温度范围(T - T): 0 - 40 °C","储存温度范围 (T-T): -20 - 60 °C","运行湿度范围(H-H): 10 - 80%","储存相对湿度范围(H - H): 5 - 95%","工作高度: 0 - 2438 m","内容包装","內附底座/支架: 是","包含电缆: 交流电, DVI, USB, VGA","手持式遥控器: 不","快速入门指南: 是","用户手册: 是","重量和尺寸","宽度(不含底座): 546 mm","深度(不含底座): 52.3 mm","高度(不含底座): 372.3 mm","重量(不含底座): 5.74 kg","包装数据","包装盒宽度: 655 mm","包装盒厚度: 451 mm","包装盒高度: 210 mm","包装重量: 8.1 kg","持续性","可持续发展证书: EPEAT Gold, ENERGY STAR"