"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","20494853","","Samsung","UE75F6400A","20494853","","电视","1584","","","UE75F6400AW","20221021103606","ICECAT","","423854","https://images.icecat.biz/img/norm/high/20494853-436.jpg","3000x2000","https://images.icecat.biz/img/norm/low/20494853-436.jpg","https://images.icecat.biz/img/norm/medium/20494853-436.jpg","https://images.icecat.biz/thumbs/20494853.jpg","","","三星 UE75F6400AW 190.5 cm (75"") Full HD Smart TV 智能电视 无线局域网连接 黑色","","三星 UE75F6400AW, 190.5 cm (75""), 1920 x 1080 像素, 3D兼容性, Smart TV 智能电视, 无线局域网连接, 黑色","三星 UE75F6400AW. 显示器尺寸(对角长): 190.5 cm (75""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD. 3D兼容性. Smart TV 智能电视. 运动插补技术: CMR (Clear Motion Rate) 200, 原机长宽比: 16:9. 数字信号格式系统: DVB-C, DVB-T. 无线局域网连接, 以太网连接器. 产品色彩: 黑色","","https://images.icecat.biz/img/norm/high/20494853-436.jpg|https://images.icecat.biz/img/gallery/20494853_3292.jpg|https://images.icecat.biz/img/gallery/20494853_269.jpg|https://images.icecat.biz/img/gallery/20494853_8848.jpg","3000x2000|3000x2000|3000x2000|3000x2000","|||","","","","","","","","","显示器","显示器尺寸(对角长): 190.5 cm (75"")","HD 类型: Full HD","显示器分辨率: 1920 x 1080 像素","原机长宽比: 16:9","运动插补技术: CMR (Clear Motion Rate) 200","支持的视频模式: 1080p","支持图形分辨率: 1920 x 1080 (HD 1080)","原生刷新率: 60 Hz","动态对比度商业名称: 万对比","电视调谐器","调谐器类型: 模拟和数字","数字信号格式系统: DVB-C, DVB-T","自动频道搜索: 是","智能电视","Smart TV 智能电视: 是","智能模式: 游戏, 电影院, 自然干燥, 运动","音频","扬声器数量: 2","RMS的额定功率: 20 W","自动音量调衡: 是","音频系统: Dolby Digital Plus / Dolby Pulse, Premium Audio DTS 5.1","联网","无线局域网连接: 是","以太网连接器: 是","Wi-Fi直连: 是","浏览: 是","设计","产品色彩: 黑色","VESA 安装支架: 是","开/关切换钮: 是","性能","游戏模式: 是","电传文讯功能: 是","图像处理技术: Samsung Wide Color Enhancer","BD Wise蓝光智能连接: 是","即插即用: 是","智能手机远程支持: 是","端口 & 界面","HDMI端口数量: 4","PC机(D型接口): 不","USB2.0端口的数量: 3","共通介面: 是","Plus通用接口(CI +): 是","DVI端口: 不","以太网路(RJ-45)连接接口数量: 1","分量视频(YPbPr/YCbCr)输入: 1","复合视频: 1","耳机输出端口: 1","SCART接口数量: 1","RF端口数量: 1","消费电子控制(CEC): Anynet+","遥控器(IR)输出: 1","管理功能","音量控制: 是","电子节目指南(EPG): 是","屏幕显示: 是","OSD语言数: 26","画中画: 是","睡眠定时器: 是","开关定时器: 是","能量控制","功耗(一般操作): 151 W","功耗(待机): 0.1 W","交流电(AC)输入电压: 220 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","重量和尺寸","宽度(含底座): 1678.8 mm","深度(含底座): 351.9 mm","高度(含底座): 1035.2 mm","重量(含底座): 29.6 kg","宽度(不含底座): 1678.8 mm","深度(不含底座): 57 mm","高度(不含底座): 960 mm","重量(不含底座): 28.3 kg","包装数据","用户手册: 是","包装盒宽度: 1853 mm","包装盒厚度: 488 mm","包装盒高度: 1163 mm","包装重量: 49.7 kg","内容包装","包含电缆: 交流电, IR","手持式遥控器: 是","其他功能","3D兼容性: 是","配有电池: 是","内置扬声器: 是","2D-3D转换器: 是","支持的3D技术: Samsung 3D HyperReal Engine","全年能源消耗: 220 kWh","支持装配位置: 水平式","内置麦克风: 是","能效等级(旧): A+"