"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","2123849","","TP-Link","TL-WR841ND","2123849","","无线路由器","3982","","","TL-WR841ND","20221021101432","ICECAT","1","136433","https://images.icecat.biz/img/gallery/2123849_5172.jpg","960x720","https://images.icecat.biz/img/gallery_lows/2123849_5172.jpg","https://images.icecat.biz/img/gallery_mediums/2123849_5172.jpg","https://images.icecat.biz/img/gallery_thumbs/2123849_5172.jpg","","","TP-Link TL-WR841ND 无线路由器 快速以太网 黑色, 白色","","TP-Link TL-WR841ND, Wi-Fi 4 (802.11n), 以太网连接器, 黑色, 白色","TP-Link TL-WR841ND. Wi-Fi标准: Wi-Fi 4 (802.11n), WLAN的数据传输率(最大值): 300 Mbit/秒, 无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n). 以太网LAN接口类型: 快速以太网, 以太网的数据传输率: 10,100 Mbit/秒, 布线技术: 10/100Base-T(X). 支持安全算法: 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK, WPS. 产品色彩: 黑色, 白色. 包含电缆: LAN(RJ-45)","","https://images.icecat.biz/img/gallery/2123849_5172.jpg|https://images.icecat.biz/img/gallery/2123849_2581.jpg|https://images.icecat.biz/img/gallery/2123849_0373.jpg|https://images.icecat.biz/img/gallery/2123849_7267.jpg|https://images.icecat.biz/img/gallery/2123849_7682.jpg","960x720|960x720|960x720|960x720|960x720","||||","","","","","","","","","","WAN 广域网连接","广域以太网: 是","无线局域网的特点","Wi-Fi标准: Wi-Fi 4 (802.11n)","WLAN的数据传输率(最大值): 300 Mbit/秒","无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","自适应技术: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","联网","以太网连接器: 是","以太网LAN接口类型: 快速以太网","以太网的数据传输率: 10,100 Mbit/秒","布线技术: 10/100Base-T(X)","网络标准: IEEE 802.11b, IEEE 802.11g, IEEE 802.11h","端口转发: 是","支持ISDN连接: 不","移动网络","3G: 不","4G: 不","端口 & 界面","以太网路(RJ-45)连接接口数量: 4","DC-IN插口: 是","管理功能","网上管理: 是","支持服务质量(QoS): 是","重启按钮: 是","安全","支持安全算法: 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK, WPS","全状态数据包检测(SPI): 是","过滤功能: 是","MAC(媒体存储控制)地址过滤: 是","DMZ支持: 是","协议","DHCP客户: 是","DHCP服务器: 是","通用即插即用(UPnP): 是","设计","产品色彩: 黑色, 白色","液晶显示器指示灯: 是","开/关切换钮: 是","内容包装","包含电缆: LAN(RJ-45)","快速入门指南: 是","天线","天线设计: 外部的","天线接口类型: RP-SMA","天线增益水平(最大值): 5 dBi","天线数量: 2","可拆式天线(S): 是","发射功率: 20 分贝毫瓦","产品特点","认证: CE, FCC, RoHS","能量控制","支持以太网(PoE): 是","环境条件","运行温度范围(T - T): 0 - 40 °C","储存温度范围 (T-T): -40 - 70 °C","运行湿度范围(H-H): 10 - 90%","储存相对湿度范围(H - H): 5 - 95%","系统要求","可支持的Windows操作系统: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","可支持的Linux操作系统: 是","可支持的Mac操作系统: 是","重量和尺寸","宽度: 192 mm","深度: 130 mm","高度: 33 mm","其他功能","移动网络连接: 不","支持无线局域网数据传输率: 11,54,300 Mbit/秒","支持的协议: DDNS, VPN","输入电流: 0.6 A","频段: 2.4 GHz","筛选说明: IP, MAC, Domain","机架安装: 不","xDSL连接: 不","尺寸(宽x深x高): 200.7 x 139.7 x 30.5 mm (7.9 x 5.5 x 1.2"")"