"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","26996735","","HP","L1Q41A","26996735","0889296071846|889296071846|0889894398437|889894398437|0889894398420|889894398420","大幅面打印机","230","Scitex","","FB550","20230326081552","ICECAT","1","120455","https://images.icecat.biz/img/gallery/26996735_5897874924.jpg","5000x3162","https://images.icecat.biz/img/gallery_lows/26996735_5897874924.jpg","https://images.icecat.biz/img/gallery_mediums/26996735_5897874924.jpg","https://images.icecat.biz/img/gallery_thumbs/26996735_5897874924.jpg","","","惠普 Scitex FB550 大幅面打印机 压电式喷墨 颜色 1200 x 600 DPI 以太网连接器","HP Scitex FB550 打印机","惠普 Scitex FB550, 压电式喷墨, 1200 x 600 DPI, 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色, 38.9 m²/hr, 64 mm, 162.5 cm","惠普 Scitex FB550. 打印技术: 压电式喷墨, 最大分辨率: 1200 x 600 DPI, 印刷颜色: 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色. 纸张厚度: 64 mm, 纸/胶带卷最大宽度: 162.5 cm, 卷纸最大直径: 23 cm. 以太网的数据传输率: 10,100 Mbit/秒. 产品色彩: 灰色, 声功率级别(待机): 63 dB, 声压级别(打印): 68 dB. 功耗(一般操作): 1900 W","为您的企业提供此款简单、功能强大、高价值的 HP Scitex 打印机。 扩展您的产品组合,并接触新客户。 借助一款可满足您的预算和工作空间需要的设备,在几乎任何刚性和柔性介质[1] 上打印出高质量的输出效果。","https://images.icecat.biz/img/gallery/26996735_5897874924.jpg","5000x3162","","","","","","","","","","","打印速度","打印技术: 压电式喷墨","颜色: 是","最大分辨率: 1200 x 600 DPI","打印墨盒数量: 6","印刷颜色: 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色","打印速度(正常品质): 38.9 m²/hr","打印喷头: 12","复印/影印","烤貝/ 影印: 不","扫描","扫描: 不","纸张处理","纸张厚度: 64 mm","纸/胶带卷最大宽度: 162.5 cm","卷纸最大直径: 23 cm","端口 & 界面","以太网连接器: 是","USB端口: 不","无线局域网连接: 不","以太网的数据传输率: 10,100 Mbit/秒","RJ-45端口数量: 1","性能","产品色彩: 灰色","内置显示器: 是","声功率级别(待机): 63 dB","声压级别(打印): 68 dB","认证: WEEE, RoHS, REACH","能量控制","功耗(一般操作): 1900 W","环境条件","运行温度范围(T - T): 20 - 30 °C","运行湿度范围(H-H): 20 - 80%","重量和尺寸","宽度: 3250 mm","深度: 1260 mm","高度: 1530 mm","重量: 719 kg","包装数据","包装盒宽度: 3630 mm","包装盒厚度: 1700 mm","包装盒高度: 1830 mm","包装重量: 1050 kg"