"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108" "","","71801265","","Philips","273V5LHAB/00","71801265","8712581689919|5054484483762|5054931139778|4058154095874","电脑 平板显示器","222","V Line","","273V5LHAB/00","20240531093558","ICECAT","1","580263","https://images.icecat.biz/img/gallery/71801265_8839778423.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/71801265_8839778423.jpg","https://images.icecat.biz/img/gallery_mediums/71801265_8839778423.jpg","https://images.icecat.biz/img/gallery_thumbs/71801265_8839778423.jpg","","","飞利浦 V Line 273V5LHAB/00 LED display 68.6 cm (27"") 1920 x 1080 像素 Full HD 黑色","","飞利浦 V Line 273V5LHAB/00, 68.6 cm (27""), 1920 x 1080 像素, Full HD, LED, 5 毫秒, 黑色","飞利浦 V Line 273V5LHAB/00. 显示器尺寸(对角长): 68.6 cm (27""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD, 显示技术: LED, 响应时间: 5 毫秒, 原机长宽比: 16:9, 视角,水平: 170°, 视角,垂直: 160°. 内置扬声器. VESA 安装支架. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/71801265_8839778423.jpg|https://images.icecat.biz/img/gallery/71801265_1059977464.jpg|https://images.icecat.biz/img/gallery/71801265_5659041744.jpg|https://images.icecat.biz/img/gallery/75041768_9513984207.jpg|https://images.icecat.biz/img/gallery/25963797_8261154669.jpg|https://images.icecat.biz/img/gallery/25963797_3905812494.jpg|https://images.icecat.biz/img/gallery/25963797_9689895275.jpg|https://images.icecat.biz/img/gallery/71801265_7454549770.jpg|https://images.icecat.biz/img/gallery/25963797_4401631444.jpg|https://images.icecat.biz/img/gallery/25963797_8622299110.jpg|https://images.icecat.biz/img/gallery/66507068_1450412596.jpg","1200x1200|2400x1664|2400x1402|2400x273|4134x3132|4134x3132|5990x3993|4134x3362|4134x4459|4134x4459|1821x4134","||||||||||","","","","","","","","","显示器","显示器尺寸(对角长): 68.6 cm (27"")","显示器分辨率: 1920 x 1080 像素","原机长宽比: 16:9","显示技术: LED","触摸屏: 不","HD 类型: Full HD","面板类型: 薄膜场效应晶体管(TFT)","屏幕形状: 平面屏幕显示器","对比度: 1000:1","最大刷新率: 60 Hz","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","背光类型: W-LED","显示亮度(一般): 300 cd/m²","响应时间: 5 毫秒","支持图形分辨率: 1920 x 1080 (HD 1080)","支持的视频模式: 1080p","长宽比: 16:9","对比度(动态): 10000000:1","动态对比度商业名称: SmartContrast","视角,水平: 170°","视角,垂直: 160°","SmartResponse: 1 毫秒","像素: 0.311 x 0.311 mm","水平扫描范围: 30 - 83 kHz","垂直扫描范围: 56 - 75 Hz","可视尺寸,横向: 59.8 cm","可视尺寸,纵向: 33.6 cm","数字水平频率: 30 - 83 kHz","数字垂直频率: 56 - 75 Hz","色域标准: sRGB","性能","分量视频同步: Separate sync, Sync-on-green (SOG)","多媒体","内置扬声器: 是","内置摄像头: 不","扬声器数量: 2","RMS的额定功率: 4 W","设计","市场定位: 主画面","产品色彩: 黑色","不含重金属: 汞(水银), Pb(铅)","认证: BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, cETLus, WEEE","端口 & 界面","内置USB集线器: 不","HDMI: 是","耳机输出端口: 是","VGA(D-SUB)端口数量: 1","DVI端口: 是","DVI-D接口数量: 1","HDMI端口数量: 1","音频输入接口: 不","耳机输出端口: 1","PC音频: 是","HDCP: 是","人体工程学","VESA 安装支架: 是","线缆锁插槽: 是","高度调整: 不","VESA 安装系统兼容界面: 100 x 100 mm","笔记本钢缆锁插槽类型: Kensington","倾斜调整: 是","倾角范围: -5 - 20°","屏幕显示: 是","屏幕显示 (OSD)语言: 简体中文, 繁体中文, 捷克语, 德语, 荷兰语, 英语, 西班牙语, 芬兰语, 法语, 希腊语, 匈牙利语, 意大利语, 日语, 韩语, 波兰语, 葡萄牙语, 俄语, 瑞典语, 土耳其语, 乌克兰语","即插即用: 是","液晶显示器指示灯: 操作指示燈, 待用","能量控制","功耗(一般操作): 19.65 W","功耗(待机): 0.5 W","功耗(关闭): 0.3 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","全年能源消耗: 42 kWh","环境条件","运行温度范围(T - T): 0 - 40 °C","储存温度范围 (T-T): -20 - 60 °C","运行湿度范围(H-H): 20 - 80%","工作高度: 0 - 3658 m","非工作高度: 0 - 12192 m","内容包装","內附底座/支架: 是","包含电缆: 交流电, 音频(3.5 毫米), VGA","用户手册: 是","重量和尺寸","宽度(含底座): 646 mm","深度(含底座): 240 mm","高度(含底座): 471 mm","重量(含底座): 4.53 kg","宽度(不含底座): 646 mm","深度(不含底座): 57 mm","高度(不含底座): 398 mm","重量(不含底座): 4 kg","包装数据","包装盒宽度: 698 mm","包装盒厚度: 139 mm","包装盒高度: 482 mm","包装重量: 6.17 kg","包装类型: 盒装","持续性","可持续发展证书: RoHS, EPEAT Silver, ENERGY STAR","其他功能","开/关切换钮: 是","集成电视调谐器: 不","可回收包装材料: 100%","平均故障间隔时间: 30000 小时","建议分辨率: 1920 x 1080 @ 60 Hz","能效等级(旧): A"