"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","14739395","","Samsung","SCX-4623FW","14739395","8808993701674|0635753615197|635753615197|8808993701599|5711045061110","多功能印表機","304","","","SCX-4623FW","20210707144946","ICECAT","1","136533","https://images.icecat.biz/img/norm/high/14739395-Samsung.jpg","400x267","https://images.icecat.biz/img/norm/low/14739395-Samsung.jpg","https://images.icecat.biz/img/gallery_mediums/img_14739395_medium_1481806184_0639_28706.jpg","https://images.icecat.biz/thumbs/14739395.jpg","","","Samsung SCX-4623FW multifunction printer 雷射 A4 1200 x 1200 DPI 22 ppm Wi-Fi 連結","","Samsung SCX-4623FW, 雷射, 單色列印, 1200 x 1200 DPI, 黑白影印, A4, 黑色, 白色","Samsung SCX-4623FW. 列印技術: 雷射, 列印: 單色列印, 最大解析度: 1200 x 1200 DPI. 烤貝/ 影印: 黑白影印, 最大影印解析度: 1200 x 1200 DPI. 掃描: 單一掃描, 光學掃瞄解析度: 1200 x 1200 DPI. 傳真: 黑白傳真. ISO A 系列紙材最大尺寸: A4. Wi-Fi 連結. 產品色彩: 黑色, 白色","","https://images.icecat.biz/img/norm/high/14739395-Samsung.jpg|https://images.icecat.biz/img/gallery/14739395-Samsung--2.jpg|https://images.icecat.biz/img/gallery/14739395-Samsung--3.jpg|https://images.icecat.biz/img/gallery/14739395-Samsung--1.jpg|https://images.icecat.biz/img/gallery/14739395-Samsung--4.jpg","400x267|180x180|330x330|515x265|330x330","||||","","","","","","","","","列印","列印技術: 雷射","列印: 單色列印","雙面打印: 不","最大解析度: 1200 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 22 ppm","首頁輸出就緒時間(黑白、標準模式): 9 秒","複製/複印","烤貝/ 影印: 黑白影印","雙面複印: 不","最大影印解析度: 1200 x 1200 DPI","影印速度(黑白、一般品質、A4): 22 cpm","首份拷貝時間(黑白,標準模式): 12 秒","最大影印數量: 99 份數","影印尺寸縮放設定: 25 - 400%","多合一功能: 2, 4","掃描","掃描: 單一掃描","雙面掃描: 不","光學掃瞄解析度: 1200 x 1200 DPI","掃描器類型: 平板和 ADF 掃描器","進階掃瞄解析度: 4800 x 4800 DPI","掃描技術: CIS","掃描到: 檔案","掃描驅動: TWAIN, WIA","傳真","傳真: 黑白傳真","雙面傳真: 不","傳真解析度(黑): 300 x 300 DPI","數據機速度: 33.6 Kbit/秒","傳真記憶體: 225 頁數","傳真記憶體: 4 MB","群組傳真: 200 地點","延遲傳真發送: 是","產品特點","列印量週期 (每月,A4): 12000 每月頁數","頁面語言: PCL 5e","輸入輸出能力","總進紙容量: 251 頁數","總出紙容量: 81 頁數","多功能托盤: 是","多用途紙盤輸入容量: 1 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","紙匣介質類型: 卡片紙, 信封, 標籤, 普通紙張, 預先印妥的, 再生紙, 厚紙, 薄紙, 投影膠片","ISO A-系列尺寸 (A0...A9): A4, A5, A6","ISO B-系列尺寸 (B0...B9): B5","Non-ISO列印紙材尺寸: Executive, Folio 紙張, Legal 紙張, Letter 紙張, Oficio 紙張","JIS B-系列尺寸 (B0...B9): B5","連接埠及介面","標準介面: 乙太網絡, USB 2.0, 無線區域網路(wireless LAN)","USB 連接埠: 是","網路","Wi-Fi 連結: 是","乙太網路LAN連接: 是","佈線技術: 10/100Base-T(X)","乙太網路數據傳輸速率: 10,100 Mbit/秒","無線局域網類型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","性能","內部記憶體: 256 MB","聲壓等級(列印): 50 dB","聲壓等級(複印): 50 dB","聲功率等級(待機): 26 dB","設計","產品色彩: 黑色, 白色","市場定位: 家庭及辦公室","內建顯示螢幕: 是","顯示器: LCD","顯示行數: 2 行數/線","重量及尺寸","寬度: 416 mm","深度: 415.4 mm","高度: 318.9 mm","重量: 11.5 kg"