"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","68339252","","Kodak Alaris","i2620 test1","68339252","","掃瞄器","197","Kodak","","i2620","20221021103210","ICECAT","","20735","https://images.icecat.biz/img/gallery/27281728_6740738563.jpg","7360x5602","https://images.icecat.biz/img/gallery_lows/27281728_6740738563.jpg","https://images.icecat.biz/img/gallery_mediums/27281728_6740738563.jpg","https://images.icecat.biz/img/gallery_thumbs/27281728_6740738563.jpg","","","Kodak i2620 ADF(自動進紙裝置)掃描器 600 x 600 DPI A4 黑色","","Kodak i2620, 216 x 863 mm, 600 x 600 DPI, 48 位元, 24 位元, 60 ppm, 40 ppm","Kodak i2620. 平台式掃瞄尺寸 (最大): 216 x 863 mm, 光學掃瞄解析度: 600 x 600 DPI, 輸入色深: 48 位元. 掃描器類型: ADF(自動進紙裝置)掃描器, 產品色彩: 黑色, 顯示器: LCD. 感應器類型: Dual CCD, 每日作業頻率(最大): 7000 頁數, 檔案格式: BMP, JPG, PDF, RTF, TIFF. 標準輸入容量(紙張): 100 頁數. ISO A 系列紙材最大尺寸: A4, 支援掃描原稿類型: 名片, 紙材厚度(最小): 1.25 mm","","https://images.icecat.biz/img/gallery/27281728_6740738563.jpg|https://images.icecat.biz/img/gallery/27281728_8885220918.jpg|https://images.icecat.biz/img/gallery/27281728_8908.jpg|https://images.icecat.biz/img/gallery/27281728_0691937162.jpg|https://images.icecat.biz/img/gallery/27281728_8652749190.jpg","7360x5602|5913x3793|375x250|2559x1708|2559x1708","||||","","","","","","","","","","掃描","平台式掃瞄尺寸 (最大): 216 x 863 mm","光學掃瞄解析度: 600 x 600 DPI","雙面掃描: 是","彩色掃瞄: 是","輸入色深: 48 位元","輸出色深: 24 位元","底片掃描: 不","灰階級別: 256","ADF掃描速度(黑白,A4): 60 ppm","ADF掃描速度(彩色,A4): 40 ppm","雙面掃描速度(黑白,A4): 120 ipm","雙面掃描速度(彩色,A4): 120 ipm","黑/白掃描色彩模式: 灰階","設計","掃描器類型: ADF(自動進紙裝置)掃描器","內建顯示螢幕: 是","產品色彩: 黑色","顯示器: LCD","觸控式感應螢幕: 不","性能","感應器類型: Dual CCD","每日作業頻率(最大): 7000 頁數","檔案格式: BMP, JPG, PDF, RTF, TIFF","掃描到: 電子郵件, 檔案, 圖像","掃描驅動: ISIS, TWAIN, WIA","輸入量","標準輸入容量(紙張): 100 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","支援掃描原稿類型: 名片","多重送稿偵測: 是","紙材厚度(最小): 1.25 mm","自動進紙槽(ADF)紙材重量(厚度): 34 - 413 g/m²","ADF 掃瞄尺寸 (最大): 216 x 4064 mm","ADF 掃描尺寸 (最小): 50 x 50 mm","連接埠及介面","USB 連接埠: 是","USB版本: 3.2 Gen 1 (3.1 Gen 1)","USB 連接器類型: USB Type-B 連接埠","標準介面: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","能源管理","電源供應器種類: AC 交流電","功率消耗(一般操作): 32 W","功率消耗(待機): 4 W","功耗(關閉): 0.35 W","交流電(AC)輸入頻率: 50 - 60 Hz","輸入電壓: 100-240 V","系統需求","最小RAM: 2000 MB","處理器最低配置: Intel Atom","支援Windows作業系統: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","支援Mac作業系統: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","支援Linux操作系統: Ubuntu 14.04","支援伺服器操作系統: Windows Server 2008 x64, Windows Server 2012 x64","操作條件","作業溫度範圍(T - T): 10 - 35 °C","作業相對濕度範圍(H-H): 15 - 80%","作業溫度範圍: 50 - 95 °F 華氏度數","證書/認證","綠色(環保)標準: 是","認證: AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark) CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B)","重量及尺寸","寬度: 330 mm","深度: 162 mm","高度: 246 mm","重量: 5.5 kg","內容包裝","快速入門指南: 是","內含 AC 電源轉換充電器: 是","ADF 自動進紙器: 是","堆疊分隔器: 是","含驅動器: 是","其他功能","電源管理: 是","技術細節","PC 電腦連接方式: USB 3.2 Gen 1 (3.1 Gen 1)","程式功能: 是","數據壓縮: CCITT, JPEG","永續性證書: RoHS, 能源之星"