"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","9513506","","Samsung","SCX-4623F/XAX","9513506","","多功能印表機","304","","","SCX-4623F","20221021101432","ICECAT","","81502","https://images.icecat.biz/img/norm/high/9513506-9905.jpg","250x250","https://images.icecat.biz/img/norm/low/9513506-9905.jpg","https://images.icecat.biz/img/gallery_mediums/img_9513506_medium_1481628271_2354_14316.jpg","https://images.icecat.biz/thumbs/9513506.jpg","","","Samsung SCX-4623F 雷射 A4 1200 x 1200 DPI","","Samsung SCX-4623F, 雷射, 1200 x 1200 DPI, 黑白影印, 單一掃描, 黑白傳真, A4","Samsung SCX-4623F. 列印技術: 雷射, 最大解析度: 1200 x 1200 DPI. 烤貝/ 影印: 黑白影印, 最大影印解析度: 1200 x 1200 DPI. 掃描: 單一掃描, 光學掃瞄解析度: 1200 x 1200 DPI. 傳真: 黑白傳真. ISO A 系列紙材最大尺寸: A4","","https://images.icecat.biz/img/norm/high/9513506-9905.jpg|https://images.icecat.biz/img/gallery/9513506_65.jpg|https://images.icecat.biz/img/gallery/9513506_5734.jpg|https://images.icecat.biz/img/gallery/9513506_552.jpg|https://images.icecat.biz/img/gallery/9513506_7172.jpg","250x250|525x330|525x330|525x330|525x330","||||","","","","","","","","","列印","列印技術: 雷射","列印: 不","雙面打印: 是","最大解析度: 1200 x 1200 DPI","暖機時間: 15 秒","首頁輸出就緒時間(黑白、標準模式): 10 秒","複製/複印","烤貝/ 影印: 黑白影印","最大影印解析度: 1200 x 1200 DPI","影印速度(黑白、一般品質、A4): 12 cpm","首份拷貝時間(黑白,標準模式): 15 秒","最大影印數量: 99 份數","影印尺寸縮放設定: 25 - 400%","掃描","掃描: 單一掃描","光學掃瞄解析度: 1200 x 1200 DPI","掃描技術: CIS","灰階級別: 256","傳真","傳真: 黑白傳真","傳真解析度(黑): 300 x 300 DPI","數據機速度: 33.6 Kbit/秒","傳真記憶體: 4 MB","傳真快速撥號(最大號碼量): 200","錯誤更正模式(ECM): 是","傳真編碼方式: JBIG, MH, MMR, MR","產品特點","列印量週期 (每月,A4): 12000 每月頁數","列印墨水匣數量: 1","數位傳送器: 不","輸入輸出能力","總進紙容量: 250 頁數","總出紙容量: 80 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","紙匣介質類型: 信封, 標籤, 普通紙張, 再生紙, 投影膠片","ISO A-系列尺寸 (A0...A9): A5, A6","最大列印區域: 210 x 297 mm","ISO B-系列尺寸 (B0...B9): B5","Non-ISO列印紙材尺寸: Executive, Folio 紙張, Legal 紙張, Letter 紙張, Oficio 紙張","紙匣介質重量: 60 - 120 g/m²","連接埠及介面","標準介面: USB 2.0","USB 連接埠: 是","USB 2.0連接埠數量: 1","網路","Wi-Fi 連結: 不","乙太網路LAN連接: 不","性能","內部記憶體: 64 MB","整合式讀卡機: 不","處理器頻率: 360 MHz","聲壓等級(列印): 50 dB","聲壓等級(複印): 50 dB","聲功率等級(待機): 26 dB","可相容Mac: 是","最低系統需求: USB","設計","市場定位: 家庭及辦公室","內建顯示螢幕: 是","顯示器: LCD","能源管理","功率消耗(平均操作模式): 370 W","功率消耗(待機): 45 W","重量及尺寸","重量: 11.5 kg","其他功能","尺寸(寬x深x高): 416 x 415 x 318.9 mm","數據機: ITU-T G3, ECMT","相容操作系統: Windows 2000 / XP / Vista / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6,Linux OS","多合一功能: 影印, 傳真, 掃描","彩色多合一功能: 不"