"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","106197274","","Tripp Lite","M102AB-006-S-LB","106197274","0037332278289|037332278289","Lightning Cables","7946","","","M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m)","20240219222857","ICECAT","1","20700","https://images.icecat.biz/img/gallery/fcdee212c3a16b2cfea23cebb285ad3a.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/fcdee212c3a16b2cfea23cebb285ad3a.jpg","https://images.icecat.biz/img/gallery_mediums/fcdee212c3a16b2cfea23cebb285ad3a.jpg","https://images.icecat.biz/img/gallery_thumbs/fcdee212c3a16b2cfea23cebb285ad3a.jpg","http://objects.icecat.biz/objects/mmo_106197274_1708378129_7561_137112.pdf","","Tripp Lite M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m)","Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m)","Tripp Lite M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m), 1.83 m, Lightning, USB C, Male, Male, Blue","Tripp Lite M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m). Cable length: 1.83 m, Connector 1: Lightning, Connector 2: USB C. Power: 60 W, Input voltage: 20 V, Input current (max): 3 A. Cable diameter: 4.4 mm, Weight: 90 g, Height: 23.1 mm. Quantity per pack: 1 pc(s), Package width: 116.1 mm, Package depth: 59.9 mm. Master (outer) case width: 248.9 mm, Master (outer) case length: 144.8 mm, Master (outer) case height: 71.1 mm","USB-C Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod\nThis Safe-ITâ„¢ sync/charge cable (M/M) connects your iPhone, iPad or iPod to the USB-C port on a computer, MacBook, Chromebook, Windows laptop, car charger or wall charger. It allows you to charge and power your Apple device while simultaneously syncing and transferring photos, MP3s and other important files at USB 2.0 data transfer speeds up to 480 Mbps. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\n\nInnovative Soft Cable Jacket Prevents Tangles, Allows Flexible Bends\nVery flexible for convenient on-the-go connections, the ultra-soft silicone-layered jacket avoids nasty tangles in your backpack or laptop bag and feels nice to the touch. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and jacket are constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this Safe-IT cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nMFi-Certified for Broad Device Compatibility\nThe 20V 3A (60W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. The C94 Lightning connector pairs with an Apple 18W power adapter for optimal charging performance with an iPad Pro, iPad Air or iPhone. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.\n\nLight Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe USB cable has a light blue jacket, which is easy to identify quickly in a crowded charging station and helps prevent the cable from becoming accidentally disconnected.","https://images.icecat.biz/img/gallery/fcdee212c3a16b2cfea23cebb285ad3a.jpg|https://images.icecat.biz/img/gallery/e7f50058c199730445ac3f3b56f8994f.jpg|https://images.icecat.biz/img/gallery/d3d1f606019a740e4ec1ab5c1fae5a23.jpg|https://images.icecat.biz/img/gallery/331aef47caffc73d6c7b5b128e1a3e1a.jpg|https://images.icecat.biz/img/gallery/ce684495a9dcd837865447fb78dfeb8d.jpg|https://images.icecat.biz/img/gallery/ab7ac669deb1a26568b83eebb92a55d0.jpg|https://images.icecat.biz/img/gallery/69cb9aa7ec42017d3fde83d9c396c632.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 1.83 m","Connector 1: Lightning","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Blue","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","USB version: USB 2.0","Maximum data transfer rate: 480 Mbit/s","Jacket material: Silicone","Country of origin: Vietnam","Power","Power: 60 W","Input voltage: 20 V","Input current (max): 3 A","Weight & dimensions","Cable diameter: 4.4 mm","Weight: 90 g","Height: 23.1 mm","Width: 116.1 mm","Depth: 59.9 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 116.1 mm","Package depth: 59.9 mm","Package height: 23.1 mm","Package weight: 90 g","Technical details","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA","Logistics data","Harmonized System (HS) code: 8544.42.2000","Master (outer) case width: 248.9 mm","Master (outer) case length: 144.8 mm","Master (outer) case height: 71.1 mm","Master (outer) case gross weight: 910 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332278286"