"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","106197329","","Tripp Lite","U040AB-006-CSLB","106197329","0037332276780|037332276780","USB Cables","1158","","","U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)","20240312113737","ICECAT","1","24735","https://images.icecat.biz/img/gallery/aeec5f67f006fc83b6dd529d7286dfb6.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/aeec5f67f006fc83b6dd529d7286dfb6.jpg","https://images.icecat.biz/img/gallery_mediums/aeec5f67f006fc83b6dd529d7286dfb6.jpg","https://images.icecat.biz/img/gallery_thumbs/aeec5f67f006fc83b6dd529d7286dfb6.jpg","http://objects.icecat.biz/objects/mmo_106197329_1708376374_7122_2250111.pdf","","Tripp Lite U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)","Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)","Tripp Lite U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m), 1.83 m, USB A, USB C, USB 2.0, 480 Mbit/s, Blue","Tripp Lite U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m). Cable length: 1.83 m, Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product colour: Blue","USB-C Cable Connects Devices for Charging or Transferring Data\nThis USB cable (M/M) is compatible with any device with a USB-C or Thunderbolt 3 port, including a MacBook Pro, iPad, iMac, Chromebook or Windows laptop. It allows you to connect your notebook computer to a docking station, your Apple or Android device to a wall charger or power bank, or an external hard drive to a PC or tablet, to name just a few valuable uses for the cable.\n\nInnovative Soft Cable Jacket Prevents Tangles, Allows Flexible Bends\nVery flexible for convenient on-the-go connections, this ultra-soft silicone-layered jacket avoids nasty tangles in your backpack or laptop bag and feels nice to the touch. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.\n\nPD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices\nThe Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices. It also supports USB 2.0 data transfer rates up to 480 Mbps. The USB-C to USB-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and jacket are constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this Safe-It™ cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nLight Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe USB cable has a light blue jacket, which is easy to identify quickly in a crowded docking station or USB hub and helps prevent the cable from becoming accidentally disconnected.","https://images.icecat.biz/img/gallery/aeec5f67f006fc83b6dd529d7286dfb6.jpg|https://images.icecat.biz/img/gallery/5067b3a1942f13026c237967b8f4021b.jpg|https://images.icecat.biz/img/gallery/ac01eb48f4b192ddeaccac0e59f15d82.jpg|https://images.icecat.biz/img/gallery/f141e56301271bad336c2ccc6449ab1f.jpg|https://images.icecat.biz/img/gallery/8411a8fac06076cb59e7653b1f4da247.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 1.83 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Blue","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","Cable jacket material: Silicone","Maximum data transfer rate: 480 Mbit/s","Cable type: Round cable","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 60 W","Country of origin: Vietnam","Power","Input voltage: 20 V","Input current (max): 3 A","Weight & dimensions","Cable diameter: 4.1 mm","Weight: 60 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 80 g","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS, UKCA","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Logistics data","Harmonized System (HS) code: 8544.42.2000","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 880 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332276787","Other features","Depth: 12.7 mm","Height: 228.6 mm","Width: 177.8 mm"