"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","1076991","","D-Link","EBR-2310","1076991","","Wired Routers","244","","","EBR-2310","20221021101432","ICECAT","","154360","https://images.icecat.biz/img/norm/high/1076991-2939.jpg","230x180","https://images.icecat.biz/img/norm/low/1076991-2939.jpg","https://images.icecat.biz/img/gallery_mediums/img_1076991_medium_1480987659_325_5647.jpg","https://images.icecat.biz/thumbs/1076991.jpg","","","D-Link EBR-2310 wired router","Ethernet Broadband Router","D-Link EBR-2310, IEEE 802.3, IEEE 802.3u, 10 Mbit/s, Network address translation (NAT) firewall, Web, FCC, Internet Explorer 6, CD-ROM","D-Link EBR-2310. Networking standards: IEEE 802.3, IEEE 802.3u, Data transfer rate: 10 Mbit/s. Firewall security: Network address translation (NAT) firewall, Filtering description: Web. Certification: FCC, Minimum system requirements: Internet Explorer 6, CD-ROM. Weight: 227 g. Package width: 211 mm, Package depth: 277 mm, Package height: 69 mm","BASIC NETWORKING\r\nCreate a wired network in your home using the D-Link Ethernet Broadband Router (EBR-2310). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming.\r\n\r\nSIMPLE NETWORKING\r\nThis Wired Router provides four 10/100 Ethernet ports to connect up to four Ethernet-enabled PCs or network devices. Switching capabilities have been integrated into this device to efficiently manage your network traffic.\r\n\r\nSECURITY PROTECTION\r\nThis Wired Router includes a built-in firewall for safeguarding your network from hackers and malicious attacks. Parental control features are also included to monitor Internet usage and block inappropriate content.\r\n\r\nEASY TO INSTALL AND USE\r\nThe Quick Router Setup Wizard is provided to help you set up your network in minutes. A built-in Cable Tester Utility is also included to help you diagnose and troubleshoot physical cable problems.\r\n\r\nFor creating a simple wired network for your home, the easy-to-use D-Link Ethernet Broadband Router (EBR-2310) gets the job done.","https://images.icecat.biz/img/norm/high/1076991-2939.jpg","230x180","","","","","","","","","","Network","Networking standards: IEEE 802.3, IEEE 802.3u","Data transfer rate: 10 Mbit/s","Supports ISDN connection: No","Ports & interfaces","DC-in jack: Yes","Security","Firewall security: Network address translation (NAT) firewall","MAC address filtering: Yes","Filtering description: Web","Features","Certification: FCC","Minimum system requirements: Internet Explorer 6, CD-ROM","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 0 - 90%","Operating temperature (T-T): 32 - 131 °F","Weight & dimensions","Weight: 227 g","Packaging data","AC adapter included: Yes","User Guide on CD-ROM: Yes","Package width: 211 mm","Package depth: 277 mm","Package height: 69 mm","Package weight: 726 g","Other features","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 114 x 150 x 36 mm","Compatible operating systems: Windows XP SP2, Windows 2000 SP4.","Connectivity technology: Wired","Connectivity LEDs: LAN, WAN","Weight (imperial): 0.227 kg (0.5 lbs)","Dimensions (W x D x H) (imperial): 114.3 x 149.9 x 35.6 mm (4.5 x 5.9 x 1.4"")"