"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11"
"","","1077558","","D-Link","ANT24-0230","1077558","","Network Antennas","137","","","ANT24-0230","20190404080220","ICECAT","1","152304","https://images.icecat.biz/img/norm/high/1077558-6188.jpg","230x180","https://images.icecat.biz/img/norm/low/1077558-6188.jpg","https://images.icecat.biz/img/gallery_mediums/img_1077558_medium_1480987746_934_5647.jpg","https://images.icecat.biz/thumbs/1077558.jpg","","","D-Link ANT24-0230 network antenna RP-SMA","Xtreme N 2.4GHz Antenna","D-Link ANT24-0230, 2.4 GHz, 50 Ω, RP-SMA, Vertical polarization, 1:92, 1.16 m","D-Link ANT24-0230. Frequency band: 2.4 GHz, Impedance: 50 Ω. Antenna connector type: RP-SMA, Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1:92","GREATER PERFORMANCE\r\nThe D-Link Xtreme N™ 2.4GHz Antenna ANT24-0230 is a versatile antenna designed to help improve the performance of D-Link’s Xtreme N Desktop Adapters (DWA-552 & DWA-556) and Routers (DIR-655 & DIR-660) as well as D-Link’s RangeBooster N Desktop Adapter (DWA-542) and Router (DIR-625).\r\n\r\nVERSATILE PLACEMENT WITHIN YOUR HOME\r\nThe D-Link Xtreme N 2.4GHz Antenna (ANT24-0230) comes with an extended color-coded cable, which allows for flexible placement around your Xtreme N Desktop Adapter or Xtreme N Router. Hide your desktop computer underneath your desk and maintain wireless performance by situating the ANT24-0230 on top of your desk or mounted onto a wall. Alternatively, you can hide your router in your closet or in an enclosed space and still achieve optimal coverage by using the flexible Xtreme N 2.4GHz Antenna.\r\n\r\nD-Link’s Xtreme N Antenna increases placement flexibility for your Xtreme N Desktop Adapters (DWA-552 & DWA-556) or Xtreme N Routers (DIR-655 & DIR-660), enabling you to improve performance to your wireless network.\r\n\r\nWHAT THIS PRODUCT DOES\r\nThe D-Link Xtreme NTM Antenna (ANT24-0230) is a versatile antenna designed to help improve the performance of D-Link’s Xtreme N Desktop Adapters (DWA-552 & DWA-556), particularly if the adapter is in an area that is not ideal to send and receive radio signals (e.g. when installed in a PC that is underneath a desk). It can also be used with the Xtreme N routers (DIR-655 & DIR-660) for greater placement flexibility, allowing the router to be placed near a modem or switch while the antenna is situated at a more ideal location.\r\n\r\nXTREME N ANTENNA BENEFITS\r\n\r\n - Extended cable for flexible placement.\r\n - Works with Xtreme N Desktop Adapter and Router.\r\n - Color-coded cables for easy installation.\r\n\r\nCompatibility with draft 802.11n devices from other manufacturers is not guaranteed. All references to speed and range, including the performance chart, are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.","https://images.icecat.biz/img/norm/high/1077558-6188.jpg","230x180","","","","","","","","","","Performance","Frequency band: 2.4 GHz","Impedance: 50 Ω","Features","Antenna connector type: RP-SMA","Polarization: Vertical polarization","Voltage Standing Wave Ratio (VSWR): 1:92","Cable length: 1.16 m","Operational conditions","Operating temperature (T-T): -20 - 65 °C","Storage temperature (T-T): -30 - 75 °C"